ZGC, Inc. Canon 30-300mm T2.95-3.7 L SP Telephoto EF Mount Lens 6142B002

Description
Canon 30-300mm T2.95-3.7 L SP Telephoto EF Mount Lens Rivals best-in-class zoom magnification and telephoto focal length for the Super 35mm format Exceptional optical performance for demanding high-end productions Consistent form factors and marking optimized for motion picture production Compatibility with third-party accessories to meet virtually any production need Cinema Zoom Lens CN-E30-300mm T2.95-3.7 L S (EF mount) rivals best-in-class zoom magnification and telephoto focal length for the Super 35mm format, and is engineered to offer unrivaled optical performance for demanding high-end productions, meeting and exceeding industry standards. Intended for the working professional, the CN-E30-300mm T2.95-3.7 L S lens has markings on angled surfaces on both sides of the barrel, making it easy to read settings from behind, or from either side of the camera. Focus markings can even be switched from standard labeling to metric, depending on production need. This lens is equipped with control rings designed to maintain the proper amount of resistance with consistent operating torque, and a covered flange-back adjustment mechanism to meet numerous of production application needs. Designed to fulfill contemporary 4K production standards, this phenomenal lens surpasses the performance requirements of any HD imaging system. It features advanced optical design with fluorite and large aspherical lens elements to achieve sharp, consistent images throughout their zoom range. Canon engineers also incorporated geared inner focusing to minimize focus-induced changes in the angle of view, reducing focus breathing virtually to zero. The 11-blade aperture diaphragm ensures smooth out-of-focus areas, while innovative glass construction counteracts barrel expansion and contraction to avoid temperature-induced marking discrepancies. This lens is also available in a PL mount configuration. EF Cinema Zoom Lenses Canon's brilliant EF Cinema Zoom lenses offer extraordinary optical performance for demanding high-end productions. With fluorite, aspherical lens elements, and advanced optical design, these lenses cover the range most commonly used in cinema shooting. Some of the lightest and smallest lenses in their class, these lenses offer consistent form factors and markings optimized for motion picture production. Sharing the same gear position, diameter and rotation angle, and front diameter-the lenses' compatibility with third-party accessories allows crews to easily change between the two lenses without making adjustments to the rig setup. Additional lenses are already under development, reflecting Canon's commitment to offer a broad range of professional cinema lenses to meet your needs, now and in the future.
Description
Canon 30-300mm T2.95-3.7 L SP Telephoto EF Mount Lens Rivals best-in-class zoom magnification and telephoto focal length for the Super 35mm format Exceptional optical performance for demanding high-end productions Consistent form factors and marking optimized for motion picture production Compatibility with third-party accessories to meet virtually any production need Cinema Zoom Lens CN-E30-300mm T2.95-3.7 L S (EF mount) rivals best-in-class zoom magnification and telephoto focal length for the Super 35mm format, and is engineered to offer unrivaled optical performance for demanding high-end productions, meeting and exceeding industry standards. Intended for the working professional, the CN-E30-300mm T2.95-3.7 L S lens has markings on angled surfaces on both sides of the barrel, making it easy to read settings from behind, or from either side of the camera. Focus markings can even be switched from standard labeling to metric, depending on production need. This lens is equipped with control rings designed to maintain the proper amount of resistance with consistent operating torque, and a covered flange-back adjustment mechanism to meet numerous of production application needs. Designed to fulfill contemporary 4K production standards, this phenomenal lens surpasses the performance requirements of any HD imaging system. It features advanced optical design with fluorite and large aspherical lens elements to achieve sharp, consistent images throughout their zoom range. Canon engineers also incorporated geared inner focusing to minimize focus-induced changes in the angle of view, reducing focus breathing virtually to zero. The 11-blade aperture diaphragm ensures smooth out-of-focus areas, while innovative glass construction counteracts barrel expansion and contraction to avoid temperature-induced marking discrepancies. This lens is also available in a PL mount configuration. EF Cinema Zoom Lenses Canon's brilliant EF Cinema Zoom lenses offer extraordinary optical performance for demanding high-end productions. With fluorite, aspherical lens elements, and advanced optical design, these lenses cover the range most commonly used in cinema shooting. Some of the lightest and smallest lenses in their class, these lenses offer consistent form factors and markings optimized for motion picture production. Sharing the same gear position, diameter and rotation angle, and front diameter-the lenses' compatibility with third-party accessories allows crews to easily change between the two lenses without making adjustments to the rig setup. Additional lenses are already under development, reflecting Canon's commitment to offer a broad range of professional cinema lenses to meet your needs, now and in the future.

Suppliers

Company
Product
Description
Supplier Links
Canon 30-300mm T2.95-3.7 L SP Telephoto EF Mount Lens - 6142B002 - ZGC, Inc.
Mountain Lakes, NJ, USA
Canon 30-300mm T2.95-3.7 L SP Telephoto EF Mount Lens
6142B002
Canon 30-300mm T2.95-3.7 L SP Telephoto EF Mount Lens 6142B002
Canon 30-300mm T2.95-3.7 L SP Telephoto EF Mount Lens Rivals best-in-class zoom magnification and telephoto focal length for the Super 35mm format Exceptional optical performance for demanding high-end productions Consistent form factors and marking optimized for motion picture production Compatibility with third-party accessories to meet virtually any production need Cinema Zoom Lens CN-E30-300mm T2.95-3.7 L S (EF mount) rivals best-in-class zoom magnification and telephoto focal length for the Super 35mm format, and is engineered to offer unrivaled optical performance for demanding high-end productions, meeting and exceeding industry standards. Intended for the working professional, the CN-E30-300mm T2.95-3.7 L S lens has markings on angled surfaces on both sides of the barrel, making it easy to read settings from behind, or from either side of the camera. Focus markings can even be switched from standard labeling to metric, depending on production need. This lens is equipped with control rings designed to maintain the proper amount of resistance with consistent operating torque, and a covered flange-back adjustment mechanism to meet numerous of production application needs. Designed to fulfill contemporary 4K production standards, this phenomenal lens surpasses the performance requirements of any HD imaging system. It features advanced optical design with fluorite and large aspherical lens elements to achieve sharp, consistent images throughout their zoom range. Canon engineers also incorporated geared inner focusing to minimize focus-induced changes in the angle of view, reducing focus breathing virtually to zero. The 11-blade aperture diaphragm ensures smooth out-of-focus areas, while innovative glass construction counteracts barrel expansion and contraction to avoid temperature-induced marking discrepancies. This lens is also available in a PL mount configuration. EF Cinema Zoom Lenses Canon's brilliant EF Cinema Zoom lenses offer extraordinary optical performance for demanding high-end productions. With fluorite, aspherical lens elements, and advanced optical design, these lenses cover the range most commonly used in cinema shooting. Some of the lightest and smallest lenses in their class, these lenses offer consistent form factors and markings optimized for motion picture production. Sharing the same gear position, diameter and rotation angle, and front diameter-the lenses' compatibility with third-party accessories allows crews to easily change between the two lenses without making adjustments to the rig setup. Additional lenses are already under development, reflecting Canon's commitment to offer a broad range of professional cinema lenses to meet your needs, now and in the future.

Canon 30-300mm T2.95-3.7 L SP Telephoto EF Mount Lens
Rivals best-in-class zoom magnification and telephoto focal length for the Super 35mm format
Exceptional optical performance for demanding high-end productions
Consistent form factors and marking optimized for motion picture production
Compatibility with third-party accessories to meet virtually any production need
Cinema Zoom Lens CN-E30-300mm T2.95-3.7 L S (EF mount) rivals best-in-class zoom magnification and telephoto focal length for the Super 35mm format, and is engineered to offer unrivaled optical performance for demanding high-end productions, meeting and exceeding industry standards.
Intended for the working professional, the CN-E30-300mm T2.95-3.7 L S lens has markings on angled surfaces on both sides of the barrel, making it easy to read settings from behind, or from either side of the camera. Focus markings can even be switched from standard labeling to metric, depending on production need. This lens is equipped with control rings designed to maintain the proper amount of resistance with consistent operating torque, and a covered flange-back adjustment mechanism to meet numerous of production application needs.
Designed to fulfill contemporary 4K production standards, this phenomenal lens surpasses the performance requirements of any HD imaging system. It features advanced optical design with fluorite and large aspherical lens elements to achieve sharp, consistent images throughout their zoom range. Canon engineers also incorporated geared inner focusing to minimize focus-induced changes in the angle of view, reducing focus breathing virtually to zero. The 11-blade aperture diaphragm ensures smooth out-of-focus areas, while innovative glass construction counteracts barrel expansion and contraction to avoid temperature-induced marking discrepancies.
This lens is also available in a PL mount configuration.
EF Cinema Zoom Lenses
Canon's brilliant EF Cinema Zoom lenses offer extraordinary optical performance for demanding high-end productions. With fluorite, aspherical lens elements, and advanced optical design, these lenses cover the range most commonly used in cinema shooting. Some of the lightest and smallest lenses in their class, these lenses offer consistent form factors and markings optimized for motion picture production. Sharing the same gear position, diameter and rotation angle, and front diameter-the lenses' compatibility with third-party accessories allows crews to easily change between the two lenses without making adjustments to the rig setup.
Additional lenses are already under development, reflecting Canon's commitment to offer a broad range of professional cinema lenses to meet your needs, now and in the future.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 6142B002
Product Name Canon 30-300mm T2.95-3.7 L SP Telephoto EF Mount Lens
Lens Mount EF
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
 - 0HD-16TC-XLH - ZGC, Inc.
Specs
Range 40 to 144 mm (1.57 to 5.67 inch)
Minimum 40 mm (1.57 inch)
View Details
 - Computar / Chugai T4Z2813CS - Image Labs International
Image Labs International
Specs
Iris Control Manual Iris Control
Lens Mount CS-Mount
Optical Format 1/3"
View Details
 - CE-EVD05100A - Clinton Electronics Corporation
Clinton Electronics Corporation
View Details