ZGC, Inc. Tiffen 4x5.650 Haze 2A UV 45650HZE2A

Description
Tiffen 4x5.650 Haze 2A UV
Description
Tiffen 4x5.650 Haze 2A UV

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 4x5.650 Haze 2A UV
45650HZE2A
Tiffen 4x5.650 Haze 2A UV 45650HZE2A
Tiffen 4x5.650 Haze 2A UV

Tiffen 4x5.650 Haze 2A UV

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 45650HZE2A
Product Name Tiffen 4x5.650 Haze 2A UV
Filter Type UV Clear
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Tiffen 4x4 2nd Unit Scene Makers Kit
View Details
Specs
Filter Type IR Block
Size 30.5mm
View Details
Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details