ZGC, Inc. Tiffen 4x4 Video Essentials DV Kit 44DVVEK

Description
Tiffen 4x4 Video Essentials DV Kit Tiffen 4x4 Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch
Description
Tiffen 4x4 Video Essentials DV Kit Tiffen 4x4 Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 4x4 Video Essentials DV Kit
44DVVEK
Tiffen 4x4 Video Essentials DV Kit 44DVVEK
Tiffen 4x4 Video Essentials DV Kit Tiffen 4x4 Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Tiffen 4x4 Video Essentials DV Kit
Tiffen 4x4 Video Essentials DV Kit: Clear, Circular Polarizer, Warm UV17, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 44DVVEK
Product Name Tiffen 4x4 Video Essentials DV Kit
Filter Type Tiffen 4x4 Video Essentials DV Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Tiffen 40.5mm Digital/Photo Essentials Intro Kit
View Details
Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type IR Block
Size 25.5mm
View Details