ZGC, Inc. Tiffen 43mm Digital/Photo Essentials Intro Kit 43TPK1

Description
Tiffen 43mm Digital/Photo Essentials Intro Kit Tiffen 43mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch
Description
Tiffen 43mm Digital/Photo Essentials Intro Kit Tiffen 43mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 43mm Digital/Photo Essentials Intro Kit
43TPK1
Tiffen 43mm Digital/Photo Essentials Intro Kit 43TPK1
Tiffen 43mm Digital/Photo Essentials Intro Kit Tiffen 43mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch

Tiffen 43mm Digital/Photo Essentials Intro Kit
Tiffen 43mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 43TPK1
Product Name Tiffen 43mm Digital/Photo Essentials Intro Kit
Filter Type Tiffen 43mm Digital/Photo Essentials Intro Kit
Unlock Full Specs
to access all available technical data

Similar Products

Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Visible Pass
Color Blue
Size 43mm
View Details