ZGC, Inc. Tiffen 34mm Digital/Photo Essentials Intro Kit 34TPK1

Description
Tiffen 34mm Digital/Photo Essentials Intro Kit Tiffen 34mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch
Description
Tiffen 34mm Digital/Photo Essentials Intro Kit Tiffen 34mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 34mm Digital/Photo Essentials Intro Kit
34TPK1
Tiffen 34mm Digital/Photo Essentials Intro Kit 34TPK1
Tiffen 34mm Digital/Photo Essentials Intro Kit Tiffen 34mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch

Tiffen 34mm Digital/Photo Essentials Intro Kit
Tiffen 34mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Filters
Product Number 34TPK1
Product Name Tiffen 34mm Digital/Photo Essentials Intro Kit
Filter Type Tiffen 34mm Digital/Photo Essentials Intro Kit
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Violet Band Pass Filter - U-330 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type UV Clear
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Neutral Density
Color Red
Features Graduated
View Details
Specs
Filter Type Notch
Shape Round
Size 25mm
View Details