ZGC, Inc. Zeiss Compact Prime CP.2 3- Custom Lens set- Basic 1848-211

Description
Zeiss Compact Prime CP.2 3- Custom Lens set- Basic Three Primes lenses, you choose PL or EF Mount Cinema Lens Set Full 35mm Frame Coverage Calibrated Lens Scales 14-Blade Iris Polycarbonate Watertight Case The Zeiss Compact Prime CP.2 three-Lens Kit (PL Mount) for these lightweight primes, the functionality and handling are enhanced to satisfy the exacting demands of professional motion-picture production. The lenses' 14-blade irises ensure natural and pleasing out-of-focus highlights and a smooth bokeh. This kit includes a hard Zeiss Transport Cases that features foam cutouts for six lenses, ranges from the wide-angle 18mm f/3.6 to the wide telephoto of the 85mm T/2.1. All of these lenses feature Zeiss's Interchangeable Mount System, which means that with optional kits the primes can be modified to fit DSLR and Micro Four Thirds cameras. Note! All lenses offer coverage of full-frame 35mm sensors (such as the Canon 5D Mark II), with the exception of the 18mm f/3.1. PL/EF Includes: Your choice of 3 Zeiss Compact Prime CP.2 Lenses User Manual Siemens Test chart Transport Case * CP.2 sets are avaialble in metric focus scales by Special order only
Description
Zeiss Compact Prime CP.2 3- Custom Lens set- Basic Three Primes lenses, you choose PL or EF Mount Cinema Lens Set Full 35mm Frame Coverage Calibrated Lens Scales 14-Blade Iris Polycarbonate Watertight Case The Zeiss Compact Prime CP.2 three-Lens Kit (PL Mount) for these lightweight primes, the functionality and handling are enhanced to satisfy the exacting demands of professional motion-picture production. The lenses' 14-blade irises ensure natural and pleasing out-of-focus highlights and a smooth bokeh. This kit includes a hard Zeiss Transport Cases that features foam cutouts for six lenses, ranges from the wide-angle 18mm f/3.6 to the wide telephoto of the 85mm T/2.1. All of these lenses feature Zeiss's Interchangeable Mount System, which means that with optional kits the primes can be modified to fit DSLR and Micro Four Thirds cameras. Note! All lenses offer coverage of full-frame 35mm sensors (such as the Canon 5D Mark II), with the exception of the 18mm f/3.1. PL/EF Includes: Your choice of 3 Zeiss Compact Prime CP.2 Lenses User Manual Siemens Test chart Transport Case * CP.2 sets are avaialble in metric focus scales by Special order only

Suppliers

Company
Product
Description
Supplier Links
Zeiss Compact Prime CP.2 3- Custom Lens set- Basic - 1848-211 - ZGC, Inc.
Mountain Lakes, NJ, USA
Zeiss Compact Prime CP.2 3- Custom Lens set- Basic
1848-211
Zeiss Compact Prime CP.2 3- Custom Lens set- Basic 1848-211
Zeiss Compact Prime CP.2 3- Custom Lens set- Basic Three Primes lenses, you choose PL or EF Mount Cinema Lens Set Full 35mm Frame Coverage Calibrated Lens Scales 14-Blade Iris Polycarbonate Watertight Case The Zeiss Compact Prime CP.2 three-Lens Kit (PL Mount) for these lightweight primes, the functionality and handling are enhanced to satisfy the exacting demands of professional motion-picture production. The lenses' 14-blade irises ensure natural and pleasing out-of-focus highlights and a smooth bokeh. This kit includes a hard Zeiss Transport Cases that features foam cutouts for six lenses, ranges from the wide-angle 18mm f/3.6 to the wide telephoto of the 85mm T/2.1. All of these lenses feature Zeiss's Interchangeable Mount System, which means that with optional kits the primes can be modified to fit DSLR and Micro Four Thirds cameras. Note! All lenses offer coverage of full-frame 35mm sensors (such as the Canon 5D Mark II), with the exception of the 18mm f/3.1. PL/EF Includes: Your choice of 3 Zeiss Compact Prime CP.2 Lenses User Manual Siemens Test chart Transport Case * CP.2 sets are avaialble in metric focus scales by Special order only

Zeiss Compact Prime CP.2 3- Custom Lens set- Basic
Three Primes lenses, you choose
PL or EF Mount Cinema Lens Set
Full 35mm Frame Coverage
Calibrated Lens Scales
14-Blade Iris
Polycarbonate Watertight Case
The Zeiss Compact Prime CP.2 three-Lens Kit (PL Mount) for these lightweight primes, the functionality and handling are enhanced to satisfy the exacting demands of professional motion-picture production. The lenses' 14-blade irises ensure natural and pleasing out-of-focus highlights and a smooth bokeh.
This kit includes a hard Zeiss Transport Cases that features foam cutouts for six lenses, ranges from the wide-angle 18mm f/3.6 to the wide telephoto of the 85mm T/2.1. All of these lenses feature Zeiss's Interchangeable Mount System, which means that with optional kits the primes can be modified to fit DSLR and Micro Four Thirds cameras.
Note! All lenses offer coverage of full-frame 35mm sensors (such as the Canon 5D Mark II), with the exception of the 18mm f/3.1.
PL/EF Includes:
Your choice of 3 Zeiss Compact Prime CP.2 Lenses
User Manual
Siemens Test chart
Transport Case
* CP.2 sets are avaialble in metric focus scales by Special order only

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 1848-211
Product Name Zeiss Compact Prime CP.2 3- Custom Lens set- Basic
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
High Resolution Telecentric Lens - SMI-TELE-DF110-07 - Smartmore Corporation Limited
Specs
Lens Mount C-Mount
Optical Format 1/3"; 1/2"; 2/3"
Type Zoom
View Details
Spherical Motion Picture Lenses - Primo Close Focus Series - Panavision, Inc.
Specs
Specialty / Application Closeup
Type Fixed
Range 14.5 to 35 mm (0.5709 to 1.38 inch)
View Details
Canon 14.5-60mm T2.6 L SP Wide Angle EF Mount Lens - 6141B002 - ZGC, Inc.
Specs
Lens Mount EF
Range 14.5 to 60 mm (0.5709 to 2.36 inch)
Minimum 14.5 mm (0.5709 inch)
View Details