ZGC, Inc. Zeiss Distagon 35mm T*1,4 ZE for Canon EF Mount Cameras 1771-847

Description
Zeiss Distagon 35mm T*1,4 ZE for Canon EF Mount Cameras The Modern Light Artist This moderate wide-angle lens is as bright as the Planar T* 1,4/50 and T* 1,4/85 thus perfectly complementing this product range. Thanks to the excellent 'œbokeh' in the out-of-focus areas, it opens up new possibilities in background design. Precise focusing mechanics featuring a wide rotational angle allow you to work accurately with different levels of sharpness to create an individual atmosphere. Whether reportage, portrait or landscape photography '" the new Distagon T* 1,4/35 is a master of artistic expression.
Description
Zeiss Distagon 35mm T*1,4 ZE for Canon EF Mount Cameras The Modern Light Artist This moderate wide-angle lens is as bright as the Planar T* 1,4/50 and T* 1,4/85 thus perfectly complementing this product range. Thanks to the excellent 'œbokeh' in the out-of-focus areas, it opens up new possibilities in background design. Precise focusing mechanics featuring a wide rotational angle allow you to work accurately with different levels of sharpness to create an individual atmosphere. Whether reportage, portrait or landscape photography '" the new Distagon T* 1,4/35 is a master of artistic expression.

Suppliers

Company
Product
Description
Supplier Links
Zeiss Distagon 35mm T*1,4 ZE for Canon EF Mount Cameras - 1771-847 - ZGC, Inc.
Mountain Lakes, NJ, USA
Zeiss Distagon 35mm T*1,4 ZE for Canon EF Mount Cameras
1771-847
Zeiss Distagon 35mm T*1,4 ZE for Canon EF Mount Cameras 1771-847
Zeiss Distagon 35mm T*1,4 ZE for Canon EF Mount Cameras The Modern Light Artist This moderate wide-angle lens is as bright as the Planar T* 1,4/50 and T* 1,4/85 thus perfectly complementing this product range. Thanks to the excellent 'œbokeh' in the out-of-focus areas, it opens up new possibilities in background design. Precise focusing mechanics featuring a wide rotational angle allow you to work accurately with different levels of sharpness to create an individual atmosphere. Whether reportage, portrait or landscape photography '" the new Distagon T* 1,4/35 is a master of artistic expression.

Zeiss Distagon 35mm T*1,4 ZE for Canon EF Mount Cameras
The Modern Light Artist
This moderate wide-angle lens is as bright as the Planar T* 1,4/50 and T* 1,4/85 thus perfectly complementing this product range. Thanks to the excellent 'œbokeh' in the out-of-focus areas, it opens up new possibilities in background design. Precise focusing mechanics featuring a wide rotational angle allow you to work accurately with different levels of sharpness to create an individual atmosphere. Whether reportage, portrait or landscape photography '" the new Distagon T* 1,4/35 is a master of artistic expression.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 1771-847
Product Name Zeiss Distagon 35mm T*1,4 ZE for Canon EF Mount Cameras
Aperture (F) 1.4 to 16
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Lens for Camera - 128996721 - Radwell International
Edmund Optics Inc.
Specs
Lens Mount C-Mount
Type Fixed
View Details
Cooke 65mm 5/i Lens T1.4 - CKE5 65 - ZGC, Inc.
Specs
Filter Thread Diameter 110 mm (4.33 inch)
Minimum 370 mm (14.57 inch)
Length 117 mm (4.61 inch)
View Details
 - Computar / Chugai HG2Z4516AFCS - Image Labs International
Image Labs International
Specs
Iris Control Automatic Video Signal Drive
Lens Mount CS-Mount
Optical Format 1/2"
View Details