ZGC, Inc. Zeiss Distagon T* 28mm f/2 ZE for Canon EF Mount Cameras 1762-849

Description
Zeiss Distagon T* 28mm f/2 ZE for Canon EF Mount Cameras Exceptional Color Control EF Lens Mount (ZE) 2-Year Limited Warranty The Zeiss Distagon T* f/2.8 21mm ZE Lens is a precision wide angle lens built with a Carl Zeiss T* anti-reflection coating that yields accurate color and professional-quality , high contrast images without any color fringes. It delivers exceptional results under all lighting conditions. With close focusing of only 72' (0.22 m) it is useful for landscape photography and other subjects with dramatic perspectives. The Distagon T* f/2.8 21mm comes with an EF bayonet (ZE) mount for Canon film and digital full-frame SLRS. The large front filter diameter (82mm) allows for the use of standard screw-in filters when combined with a standard lens shade (included). ZEISS BROCHURE
Description
Zeiss Distagon T* 28mm f/2 ZE for Canon EF Mount Cameras Exceptional Color Control EF Lens Mount (ZE) 2-Year Limited Warranty The Zeiss Distagon T* f/2.8 21mm ZE Lens is a precision wide angle lens built with a Carl Zeiss T* anti-reflection coating that yields accurate color and professional-quality , high contrast images without any color fringes. It delivers exceptional results under all lighting conditions. With close focusing of only 72' (0.22 m) it is useful for landscape photography and other subjects with dramatic perspectives. The Distagon T* f/2.8 21mm comes with an EF bayonet (ZE) mount for Canon film and digital full-frame SLRS. The large front filter diameter (82mm) allows for the use of standard screw-in filters when combined with a standard lens shade (included). ZEISS BROCHURE

Suppliers

Company
Product
Description
Supplier Links
Zeiss Distagon T* 28mm f/2 ZE for Canon EF Mount Cameras - 1762-849 - ZGC, Inc.
Mountain Lakes, NJ, USA
Zeiss Distagon T* 28mm f/2 ZE for Canon EF Mount Cameras
1762-849
Zeiss Distagon T* 28mm f/2 ZE for Canon EF Mount Cameras 1762-849
Zeiss Distagon T* 28mm f/2 ZE for Canon EF Mount Cameras Exceptional Color Control EF Lens Mount (ZE) 2-Year Limited Warranty The Zeiss Distagon T* f/2.8 21mm ZE Lens is a precision wide angle lens built with a Carl Zeiss T* anti-reflection coating that yields accurate color and professional-quality , high contrast images without any color fringes. It delivers exceptional results under all lighting conditions. With close focusing of only 72' (0.22 m) it is useful for landscape photography and other subjects with dramatic perspectives. The Distagon T* f/2.8 21mm comes with an EF bayonet (ZE) mount for Canon film and digital full-frame SLRS. The large front filter diameter (82mm) allows for the use of standard screw-in filters when combined with a standard lens shade (included). ZEISS BROCHURE

Zeiss Distagon T* 28mm f/2 ZE for Canon EF Mount Cameras
Exceptional Color Control
EF Lens Mount (ZE)
2-Year Limited Warranty
The Zeiss Distagon T* f/2.8 21mm ZE Lens is a precision wide angle lens built with a Carl Zeiss T* anti-reflection coating that yields accurate color and professional-quality, high contrast images without any color fringes. It delivers exceptional results under all lighting conditions. With close focusing of only 72' (0.22 m) it is useful for landscape photography and other subjects with dramatic perspectives.
The Distagon T* f/2.8 21mm comes with an EF bayonet (ZE) mount for Canon film and digital full-frame SLRS. The large front filter diameter (82mm) allows for the use of standard screw-in filters when combined with a standard lens shade (included).
ZEISS BROCHURE

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 1762-849
Product Name Zeiss Distagon T* 28mm f/2 ZE for Canon EF Mount Cameras
Aperture (F) 2 to 22
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
High Resolution Telecentric Lens - SMI-TELE-DF110-10 - Smartmore Corporation Limited
Specs
Lens Mount C-Mount
Optical Format 1/3"; 1/2"; 2/3"
Type Zoom
View Details
Specs
Aperture (F) 1.4 to 16
Lens Mount C-Mount
Optical Format 1/2"
View Details