ZGC, Inc. Zeiss Distagon T* 21mm f/2.8 ZE for Canon EF Mount Cameras 1762-848

Description
Zeiss Distagon T* 21mm f/2.8 ZE for Canon EF Mount Cameras Wide Angle Lens Exceptional Color Control EF Lens Mount (ZE) 2-Year Limited Warranty The Zeiss Distagon T* f/2.8 21mm ZE Lens is a precision wide angle lens built with a Carl Zeiss T* anti-reflection coating that yields accurate color and professional-quality , high contrast images without any color fringes. It delivers exceptional results under all lighting conditions. With close focusing of only 72' (0.22 m) it is useful for landscape photography and other subjects with dramatic perspectives. The Distagon T* f/2.8 21mm comes with an EF bayonet (ZE) mount for Canon film and digital full-frame SLRS. The large front filter diameter (82mm) allows for the use of standard screw-in filters when combined with a standard lens shade (included). ZEISS BROCHURE
Description
Zeiss Distagon T* 21mm f/2.8 ZE for Canon EF Mount Cameras Wide Angle Lens Exceptional Color Control EF Lens Mount (ZE) 2-Year Limited Warranty The Zeiss Distagon T* f/2.8 21mm ZE Lens is a precision wide angle lens built with a Carl Zeiss T* anti-reflection coating that yields accurate color and professional-quality , high contrast images without any color fringes. It delivers exceptional results under all lighting conditions. With close focusing of only 72' (0.22 m) it is useful for landscape photography and other subjects with dramatic perspectives. The Distagon T* f/2.8 21mm comes with an EF bayonet (ZE) mount for Canon film and digital full-frame SLRS. The large front filter diameter (82mm) allows for the use of standard screw-in filters when combined with a standard lens shade (included). ZEISS BROCHURE

Suppliers

Company
Product
Description
Supplier Links
Zeiss Distagon T* 21mm f/2.8 ZE for Canon EF Mount Cameras - 1762-848 - ZGC, Inc.
Mountain Lakes, NJ, USA
Zeiss Distagon T* 21mm f/2.8 ZE for Canon EF Mount Cameras
1762-848
Zeiss Distagon T* 21mm f/2.8 ZE for Canon EF Mount Cameras 1762-848
Zeiss Distagon T* 21mm f/2.8 ZE for Canon EF Mount Cameras Wide Angle Lens Exceptional Color Control EF Lens Mount (ZE) 2-Year Limited Warranty The Zeiss Distagon T* f/2.8 21mm ZE Lens is a precision wide angle lens built with a Carl Zeiss T* anti-reflection coating that yields accurate color and professional-quality , high contrast images without any color fringes. It delivers exceptional results under all lighting conditions. With close focusing of only 72' (0.22 m) it is useful for landscape photography and other subjects with dramatic perspectives. The Distagon T* f/2.8 21mm comes with an EF bayonet (ZE) mount for Canon film and digital full-frame SLRS. The large front filter diameter (82mm) allows for the use of standard screw-in filters when combined with a standard lens shade (included). ZEISS BROCHURE

Zeiss Distagon T* 21mm f/2.8 ZE for Canon EF Mount Cameras
Wide Angle Lens
Exceptional Color Control
EF Lens Mount (ZE)
2-Year Limited Warranty
The Zeiss Distagon T* f/2.8 21mm ZE Lens is a precision wide angle lens built with a Carl Zeiss T* anti-reflection coating that yields accurate color and professional-quality, high contrast images without any color fringes. It delivers exceptional results under all lighting conditions. With close focusing of only 72' (0.22 m) it is useful for landscape photography and other subjects with dramatic perspectives.
The Distagon T* f/2.8 21mm comes with an EF bayonet (ZE) mount for Canon film and digital full-frame SLRS. The large front filter diameter (82mm) allows for the use of standard screw-in filters when combined with a standard lens shade (included).
ZEISS BROCHURE

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 1762-848
Product Name Zeiss Distagon T* 21mm f/2.8 ZE for Canon EF Mount Cameras
Aperture (F) 2.8 to 22
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
 - 0DS-FEWA-SB - ZGC, Inc.
Specs
Range 1.8 mm (0.0709 inch)
Minimum 1.8 mm (0.0709 inch)
View Details
Board Camera - V003-01 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Auto/CCTV
Optical Format 1/4"; 1/3"
Range 12 mm (0.4724 inch)
View Details
2/3
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 3.3 to 16
Lens Mount C-Mount
View Details