ZGC, Inc. 169-HDSF45X-Z5

Description
16x9 0.45X Super Fisheye, EXII Bayonet Mount for Sony Z5, Z7, S270 & FX1000 Super Fisheye for : Sony Z5, Z7, S270 & FX1000 For 82mm Filter Thread .45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design Bayonet Mount
Description
16x9 0.45X Super Fisheye, EXII Bayonet Mount for Sony Z5, Z7, S270 & FX1000 Super Fisheye for : Sony Z5, Z7, S270 & FX1000 For 82mm Filter Thread .45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design Bayonet Mount

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
16x9 0.45X Super Fisheye, EXII Bayonet Mount for Sony Z5, Z7, S270 & FX1000 Super Fisheye for : Sony Z5, Z7, S270 & FX1000 For 82mm Filter Thread .45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design Bayonet Mount

16x9 0.45X Super Fisheye, EXII Bayonet Mount for Sony Z5, Z7, S270 & FX1000
Super Fisheye for :
Sony Z5, Z7, S270 & FX1000
For 82mm Filter Thread
.45x Wide Angle Adapter
Single Element
135° Field of View
Lightweight Design
Bayonet Mount

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 169-HDSF45X-Z5
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Lens for Camera - 123812509 - Radwell International
Edmund Optics Inc.
Specs
Lens Mount C-Mount
Type Fixed
View Details
C-Mount Lenses -  - Banner Engineering Corp.
Banner Engineering Corp.
Specs
Lens Mount C-Mount
View Details
Cooke S4/i 16mm, T2.0 Prime Lens - CKE 16i - ZGC, Inc.
Specs
Filter Thread Diameter 105 mm (4.13 inch)
Minimum 47 mm (1.85 inch)
Length 127 mm (5 inch)
View Details