ZGC, Inc. 169-HDSF45X-82

Description
16x9 0.45X Super Fisheye EXII for 82mm lenses for JVC HM700 & Panasonic HPX300 with 17X Fuji lenses For JVC HM700 and Panasonic HPX300 For 77mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design
Description
16x9 0.45X Super Fisheye EXII for 82mm lenses for JVC HM700 & Panasonic HPX300 with 17X Fuji lenses For JVC HM700 and Panasonic HPX300 For 77mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
16x9 0.45X Super Fisheye EXII for 82mm lenses for JVC HM700 & Panasonic HPX300 with 17X Fuji lenses For JVC HM700 and Panasonic HPX300 For 77mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design

16x9 0.45X Super Fisheye EXII for 82mm lenses for JVC HM700 & Panasonic HPX300 with 17X Fuji lenses
For JVC HM700 and Panasonic HPX300
For 77mm Filter Thread
0.45x Wide Angle Adapter
Single Element
135° Field of View
Lightweight Design

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 169-HDSF45X-82
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Cooke S4/i 32mm, T2.0 Prime Lens - CKE 32i - ZGC, Inc.
Specs
Filter Thread Diameter 105 mm (4.13 inch)
Minimum 124 mm (4.9 inch)
Length 127 mm (5 inch)
View Details
Board Camera - M004-01 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Auto/CCTV
Optical Format 1/4"; 1/3"
Range 3.73 mm (0.1469 inch)
View Details
35mm SLR Fisheye Lens (22mm image) -  - JENOPTIK Optical Systems, Inc.
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 2.8
Lens Mount F-Mount
View Details