ZGC, Inc. 169-HDSF45X-77

Description
16x9 0.45X Super Fisheye EXII for 77mm lenses for Sony EX3 & EX1 For Sony EX3 and EX1 For 72mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design
Description
16x9 0.45X Super Fisheye EXII for 77mm lenses for Sony EX3 & EX1 For Sony EX3 and EX1 For 72mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
16x9 0.45X Super Fisheye EXII for 77mm lenses for Sony EX3 & EX1 For Sony EX3 and EX1 For 72mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design

16x9 0.45X Super Fisheye EXII for 77mm lenses for Sony EX3 & EX1
For Sony EX3 and EX1
For 72mm Filter Thread
0.45x Wide Angle Adapter
Single Element
135° Field of View
Lightweight Design

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 169-HDSF45X-77
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Cooke S4/i 180mm, T2.0 Prime Lens - CKE 180i - ZGC, Inc.
Specs
Filter Thread Diameter 131 mm (5.16 inch)
Minimum 1059 mm (41.7 inch)
Length 185 mm (7.3 inch)
View Details
Board Camera - V051 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Auto/CCTV
Optical Format 1/4"
Range 35 mm (1.38 inch)
View Details
Traffic Monitoring Lens - C-M35(12MP)-43F14 - Foctek Photonics, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 1.4
Lens Mount C-Mount
View Details