ZGC, Inc. 16x9 0.45x Super Fisheye, EXII for 62mm lenses 169-HDSF45X-62

Description
16x9 0.45x Super Fisheye, EXII for 62mm lenses For 62mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design
Description
16x9 0.45x Super Fisheye, EXII for 62mm lenses For 62mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design

Suppliers

Company
Product
Description
Supplier Links
16x9 0.45x Super Fisheye, EXII for 62mm lenses - 169-HDSF45X-62 - ZGC, Inc.
Mountain Lakes, NJ, USA
16x9 0.45x Super Fisheye, EXII for 62mm lenses
169-HDSF45X-62
16x9 0.45x Super Fisheye, EXII for 62mm lenses 169-HDSF45X-62
16x9 0.45x Super Fisheye, EXII for 62mm lenses For 62mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design

16x9 0.45x Super Fisheye, EXII for 62mm lenses
For 62mm Filter Thread
0.45x Wide Angle Adapter
Single Element
135° Field of View
Lightweight Design

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 169-HDSF45X-62
Product Name 16x9 0.45x Super Fisheye, EXII for 62mm lenses
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Iris Control Automatic DC Drive
Optical Format 1/3"
Type Fixed
View Details
2/3
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 3.3 to 16
Lens Mount C-Mount
View Details