ZGC, Inc. 16x9 0.7X Wide Angle Converter for 72mm Lenses 169-HD7X-72

Description
16x9 0.7X Wide Angle Converter for 72mm Lenses Wide Angle for : Canon XLH1, XHA1,XHG1, XL2, XL1 Panasonic DVX-100B, DVX100A Sony Z5, FX1000, Z7U, V1U, FX7, Z1U, FX1, S270U The 16x9 HD 7X Wide Angle Converter is designed to enhance the performance of today's popular compact HD cameras. The full zoom-through EX 0.7X adds a full 30% wider angle of view, while maintaining exceptional image quality. Works with: Canon XH-A1 Canon XH-G1 Canon XL-H1 Canon XL-2 Panasonic DVX-100/A/B Sony HVR-Z7U Sony HVR-S270U Sony HVR-V1U - with 72:62mm step-down ring Sony HDR-FX7 - with 72:62mm step-down ring Sony HVR-Z1U Sony HVR-FX1 Improved Features A refined and updated version of the 16x9 Inc. 0.7X Wide Angle Converter, the new EX 0.7X is both 25% lighter, and 20% shorter from the first generation 0.7X. The lesser weight and more compact size make it the ideal tool for handheld work - contributing to a reduced load and helping to better balance the camera on the operator's shoulder. What's more, this unit performs with 30% better wide corner MTF and 50% better tele MTF. As a result, operators will enjoy images with sharper contrast, better resolution, and less color aberrations. Full Zoom-through 16x9 Inc.'s EX 0.7X threads neatly and quickly to the front of the camera lens. Once installed, it widens the focal range from 3.9mm to 2.73mm at full wide. The lens retains full zoom capability and there is no light loss or vignetting. Fits Most Cameras Outfitted with a standard 72mm screw-in rear thread, the unit interfaces beautifully with many of today's popular compact HD cameras. Professional Shading & Light Control For professional shading and light control, operators can add 16x9 Inc.'s HU-104 Rubber Lens Shade. Attaching firmly to the front of the converter through a handy quick-lock mechanism, this rugged, broadcast-style shade is designed to hold a 105mm round filter. In addition, the EX 0.7X is fully compatible with popular mattebox systems such as those from Chrosziel. Highest Optical Standards Like the rest of the EX Collection of specialty lenses, this high-grade optical tool is manufactured exclusively for 16x9 Inc. Craftsmanship is precise, painstaking and detailed. Materials are the finest quality available. The 0.7X employs three multi-coated optical glass elements to yield clean and vivid, high definition images.
Description
16x9 0.7X Wide Angle Converter for 72mm Lenses Wide Angle for : Canon XLH1, XHA1,XHG1, XL2, XL1 Panasonic DVX-100B, DVX100A Sony Z5, FX1000, Z7U, V1U, FX7, Z1U, FX1, S270U The 16x9 HD 7X Wide Angle Converter is designed to enhance the performance of today's popular compact HD cameras. The full zoom-through EX 0.7X adds a full 30% wider angle of view, while maintaining exceptional image quality. Works with: Canon XH-A1 Canon XH-G1 Canon XL-H1 Canon XL-2 Panasonic DVX-100/A/B Sony HVR-Z7U Sony HVR-S270U Sony HVR-V1U - with 72:62mm step-down ring Sony HDR-FX7 - with 72:62mm step-down ring Sony HVR-Z1U Sony HVR-FX1 Improved Features A refined and updated version of the 16x9 Inc. 0.7X Wide Angle Converter, the new EX 0.7X is both 25% lighter, and 20% shorter from the first generation 0.7X. The lesser weight and more compact size make it the ideal tool for handheld work - contributing to a reduced load and helping to better balance the camera on the operator's shoulder. What's more, this unit performs with 30% better wide corner MTF and 50% better tele MTF. As a result, operators will enjoy images with sharper contrast, better resolution, and less color aberrations. Full Zoom-through 16x9 Inc.'s EX 0.7X threads neatly and quickly to the front of the camera lens. Once installed, it widens the focal range from 3.9mm to 2.73mm at full wide. The lens retains full zoom capability and there is no light loss or vignetting. Fits Most Cameras Outfitted with a standard 72mm screw-in rear thread, the unit interfaces beautifully with many of today's popular compact HD cameras. Professional Shading & Light Control For professional shading and light control, operators can add 16x9 Inc.'s HU-104 Rubber Lens Shade. Attaching firmly to the front of the converter through a handy quick-lock mechanism, this rugged, broadcast-style shade is designed to hold a 105mm round filter. In addition, the EX 0.7X is fully compatible with popular mattebox systems such as those from Chrosziel. Highest Optical Standards Like the rest of the EX Collection of specialty lenses, this high-grade optical tool is manufactured exclusively for 16x9 Inc. Craftsmanship is precise, painstaking and detailed. Materials are the finest quality available. The 0.7X employs three multi-coated optical glass elements to yield clean and vivid, high definition images.

Suppliers

Company
Product
Description
Supplier Links
16x9 0.7X Wide Angle Converter for 72mm Lenses - 169-HD7X-72 - ZGC, Inc.
Mountain Lakes, NJ, USA
16x9 0.7X Wide Angle Converter for 72mm Lenses
169-HD7X-72
16x9 0.7X Wide Angle Converter for 72mm Lenses 169-HD7X-72
16x9 0.7X Wide Angle Converter for 72mm Lenses Wide Angle for : Canon XLH1, XHA1,XHG1, XL2, XL1 Panasonic DVX-100B, DVX100A Sony Z5, FX1000, Z7U, V1U, FX7, Z1U, FX1, S270U The 16x9 HD 7X Wide Angle Converter is designed to enhance the performance of today's popular compact HD cameras. The full zoom-through EX 0.7X adds a full 30% wider angle of view, while maintaining exceptional image quality. Works with: Canon XH-A1 Canon XH-G1 Canon XL-H1 Canon XL-2 Panasonic DVX-100/A/B Sony HVR-Z7U Sony HVR-S270U Sony HVR-V1U - with 72:62mm step-down ring Sony HDR-FX7 - with 72:62mm step-down ring Sony HVR-Z1U Sony HVR-FX1 Improved Features A refined and updated version of the 16x9 Inc. 0.7X Wide Angle Converter, the new EX 0.7X is both 25% lighter, and 20% shorter from the first generation 0.7X. The lesser weight and more compact size make it the ideal tool for handheld work - contributing to a reduced load and helping to better balance the camera on the operator's shoulder. What's more, this unit performs with 30% better wide corner MTF and 50% better tele MTF. As a result, operators will enjoy images with sharper contrast, better resolution, and less color aberrations. Full Zoom-through 16x9 Inc.'s EX 0.7X threads neatly and quickly to the front of the camera lens. Once installed, it widens the focal range from 3.9mm to 2.73mm at full wide. The lens retains full zoom capability and there is no light loss or vignetting. Fits Most Cameras Outfitted with a standard 72mm screw-in rear thread, the unit interfaces beautifully with many of today's popular compact HD cameras. Professional Shading & Light Control For professional shading and light control, operators can add 16x9 Inc.'s HU-104 Rubber Lens Shade. Attaching firmly to the front of the converter through a handy quick-lock mechanism, this rugged, broadcast-style shade is designed to hold a 105mm round filter. In addition, the EX 0.7X is fully compatible with popular mattebox systems such as those from Chrosziel. Highest Optical Standards Like the rest of the EX Collection of specialty lenses, this high-grade optical tool is manufactured exclusively for 16x9 Inc. Craftsmanship is precise, painstaking and detailed. Materials are the finest quality available. The 0.7X employs three multi-coated optical glass elements to yield clean and vivid, high definition images.

16x9 0.7X Wide Angle Converter for 72mm Lenses
Wide Angle for :
Canon XLH1, XHA1,XHG1, XL2, XL1
Panasonic DVX-100B, DVX100A
Sony Z5, FX1000, Z7U, V1U, FX7, Z1U, FX1, S270U
The 16x9 HD 7X Wide Angle Converter is designed to enhance the performance of today's popular compact HD cameras.
The full zoom-through EX 0.7X adds a full 30% wider angle of view, while maintaining exceptional image quality.
Works with:
Canon XH-A1
Canon XH-G1
Canon XL-H1
Canon XL-2
Panasonic DVX-100/A/B
Sony HVR-Z7U
Sony HVR-S270U
Sony HVR-V1U - with 72:62mm step-down ring
Sony HDR-FX7 - with 72:62mm step-down ring
Sony HVR-Z1U
Sony HVR-FX1
Improved Features
A refined and updated version of the 16x9 Inc. 0.7X Wide Angle Converter, the new EX 0.7X is both 25% lighter, and 20% shorter from the first generation 0.7X. The lesser weight and more compact size make it the ideal tool for handheld work - contributing to a reduced load and helping to better balance the camera on the operator's shoulder. What's more, this unit performs with 30% better wide corner MTF and 50% better tele MTF. As a result, operators will enjoy images with sharper contrast, better resolution, and less color aberrations.
Full Zoom-through
16x9 Inc.'s EX 0.7X threads neatly and quickly to the front of the camera lens. Once installed, it widens the focal range from 3.9mm to 2.73mm at full wide. The lens retains full zoom capability and there is no light loss or vignetting.
Fits Most Cameras
Outfitted with a standard 72mm screw-in rear thread, the unit interfaces beautifully with many of today's popular compact HD cameras.
Professional Shading & Light Control
For professional shading and light control, operators can add 16x9 Inc.'s HU-104 Rubber Lens Shade. Attaching firmly to the front of the converter through a handy quick-lock mechanism, this rugged, broadcast-style shade is designed to hold a 105mm round filter. In addition, the EX 0.7X is fully compatible with popular mattebox systems such as those from Chrosziel.
Highest Optical Standards
Like the rest of the EX Collection of specialty lenses, this high-grade optical tool is manufactured exclusively for 16x9 Inc. Craftsmanship is precise, painstaking and detailed. Materials are the finest quality available. The 0.7X employs three multi-coated optical glass elements to yield clean and vivid, high definition images.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 169-HD7X-72
Product Name 16x9 0.7X Wide Angle Converter for 72mm Lenses
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Cooke 100mm 5/i Lens T1.4 - CKE5 100 - ZGC, Inc.
Specs
Filter Thread Diameter 110 mm (4.33 inch)
Minimum 508 mm (20 inch)
Length 183 mm (7.2 inch)
View Details
Board Camera - M005-02 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Auto/CCTV
Optical Format 1/4"; 1/3"
Range 4.33 mm (0.1705 inch)
View Details
UV-VIS 105mm SLR Lens -  - JENOPTIK Optical Systems, Inc.
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 4.5
Lens Mount F-Mount
View Details