ZGC, Inc. Zeiss Planar T* 85mm f/1.4 ZE for Canon EF Mount 1677-838

Description
Zeiss Planar T* 85mm f/1.4 ZE for Canon EF Mount Exceptional Color Control EF Lens Mount (ZE) 2-Year Limited Warranty The Zeiss 85mm f/1.4 ZE Planar T* lens is a short, high speed telephoto lens built for the exacting SLR photographer. It provides an unusually bright and clear image in the finder. Even at full aperture, it delivers top image quality. Its angle of view and exceptional performance make the Planar T* 1.4/85 ZF the lens of choice for portraiture on location or in the studio. Now offered as a "ZE" type lens, which makes it compatible with any camera that uses the Canon EF bayonet lens mount. All existing exposure programs (P, AV, TV, M) and the AF verification function of the camera are supported, and lens information (focal length and speed) is passed on to the camera. Certain functions that require the use of AF lenses (various subject programs, A-DEP) are partially unavailable. '¢ The lens' shallow depth of field at wide apertures allows the use of selective focus. This helps to emphasize the primary subject by defocusing the background. '¢ The 9-blade, circular aperture produces a smooth and natural rendition of defocused images, as well as nearly circular shapes of point sources of light. '¢ Geometrical distortion is imperceptibly low, allowing high quality documentation photographs, both analog and digital. ZEISS BROCHURE
Description
Zeiss Planar T* 85mm f/1.4 ZE for Canon EF Mount Exceptional Color Control EF Lens Mount (ZE) 2-Year Limited Warranty The Zeiss 85mm f/1.4 ZE Planar T* lens is a short, high speed telephoto lens built for the exacting SLR photographer. It provides an unusually bright and clear image in the finder. Even at full aperture, it delivers top image quality. Its angle of view and exceptional performance make the Planar T* 1.4/85 ZF the lens of choice for portraiture on location or in the studio. Now offered as a "ZE" type lens, which makes it compatible with any camera that uses the Canon EF bayonet lens mount. All existing exposure programs (P, AV, TV, M) and the AF verification function of the camera are supported, and lens information (focal length and speed) is passed on to the camera. Certain functions that require the use of AF lenses (various subject programs, A-DEP) are partially unavailable. '¢ The lens' shallow depth of field at wide apertures allows the use of selective focus. This helps to emphasize the primary subject by defocusing the background. '¢ The 9-blade, circular aperture produces a smooth and natural rendition of defocused images, as well as nearly circular shapes of point sources of light. '¢ Geometrical distortion is imperceptibly low, allowing high quality documentation photographs, both analog and digital. ZEISS BROCHURE

Suppliers

Company
Product
Description
Supplier Links
Zeiss Planar T* 85mm f/1.4 ZE for Canon EF Mount - 1677-838 - ZGC, Inc.
Mountain Lakes, NJ, USA
Zeiss Planar T* 85mm f/1.4 ZE for Canon EF Mount
1677-838
Zeiss Planar T* 85mm f/1.4 ZE for Canon EF Mount 1677-838
Zeiss Planar T* 85mm f/1.4 ZE for Canon EF Mount Exceptional Color Control EF Lens Mount (ZE) 2-Year Limited Warranty The Zeiss 85mm f/1.4 ZE Planar T* lens is a short, high speed telephoto lens built for the exacting SLR photographer. It provides an unusually bright and clear image in the finder. Even at full aperture, it delivers top image quality. Its angle of view and exceptional performance make the Planar T* 1.4/85 ZF the lens of choice for portraiture on location or in the studio. Now offered as a "ZE" type lens, which makes it compatible with any camera that uses the Canon EF bayonet lens mount. All existing exposure programs (P, AV, TV, M) and the AF verification function of the camera are supported, and lens information (focal length and speed) is passed on to the camera. Certain functions that require the use of AF lenses (various subject programs, A-DEP) are partially unavailable. '¢ The lens' shallow depth of field at wide apertures allows the use of selective focus. This helps to emphasize the primary subject by defocusing the background. '¢ The 9-blade, circular aperture produces a smooth and natural rendition of defocused images, as well as nearly circular shapes of point sources of light. '¢ Geometrical distortion is imperceptibly low, allowing high quality documentation photographs, both analog and digital. ZEISS BROCHURE

Zeiss Planar T* 85mm f/1.4 ZE for Canon EF Mount
Exceptional Color Control
EF Lens Mount (ZE)
2-Year Limited Warranty
The Zeiss 85mm f/1.4 ZE Planar T* lens is a short, high speed telephoto lens built for the exacting SLR photographer. It provides an unusually bright and clear image in the finder. Even at full aperture, it delivers top image quality. Its angle of view and exceptional performance make the Planar T* 1.4/85 ZF the lens of choice for portraiture on location or in the studio.
Now offered as a "ZE" type lens, which makes it compatible with any camera that uses the Canon EF bayonet lens mount. All existing exposure programs (P, AV, TV, M) and the AF verification function of the camera are supported, and lens information (focal length and speed) is passed on to the camera. Certain functions that require the use of AF lenses (various subject programs, A-DEP) are partially unavailable.
'¢ The lens' shallow depth of field at wide apertures allows the use of selective focus. This helps to emphasize the primary subject by defocusing the background.
'¢ The 9-blade, circular aperture produces a smooth and natural rendition of defocused images, as well as nearly circular shapes of point sources of light.
'¢ Geometrical distortion is imperceptibly low, allowing high quality documentation photographs, both analog and digital.
ZEISS BROCHURE

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 1677-838
Product Name Zeiss Planar T* 85mm f/1.4 ZE for Canon EF Mount
Aperture (F) 1.4 to 1.6
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Iris Control Without Iris Control
Optical Format 1/3"
Type Fixed
View Details
Cooke S4/i 12mm, T2.0 Prime Lens - CKE 12i - ZGC, Inc.
Specs
Filter Thread Diameter 105 mm (4.13 inch)
Minimum 47 mm (1.85 inch)
Length 127 mm (5 inch)
View Details
UV-VIS 105mm SLR Lens -  - JENOPTIK Optical Systems, Inc.
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 4.5
Lens Mount F-Mount
View Details