ZGC, Inc. 0HD-20TC-HDS

Description
Century Optics 2.0X HD Tele-Converter for Sony HVR-Z1U & HDR-FX1 Supplied with lens support slider for mounting 15mm rods and lightweight, round shade with a built-in rectangular mask. The Century Optics 2X Tele-converter (range extender) instantly mounts to the camcorder lens front to effectively double focal length range in the telephoto direction while maintaining the lens' original f-stop at full telephoto. This professional accessory features multi-coated glass elements to deliver ultra-sharp images free of unwanted distortion or chromatic aberration. Equipped with a bayonet mount, installation to the front of the camcorder lens is quick, easy and secure as well as a lightweight, round shade with a built-in rectangular mask. The unit comes complete with a lens support slider for mounting on standard 15mm support rods. The 2X Tele-Converter offers a 105mm diameter front for compatibility with many existing shades, matteboxes and accessories. Note that the Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.
Description
Century Optics 2.0X HD Tele-Converter for Sony HVR-Z1U & HDR-FX1 Supplied with lens support slider for mounting 15mm rods and lightweight, round shade with a built-in rectangular mask. The Century Optics 2X Tele-converter (range extender) instantly mounts to the camcorder lens front to effectively double focal length range in the telephoto direction while maintaining the lens' original f-stop at full telephoto. This professional accessory features multi-coated glass elements to deliver ultra-sharp images free of unwanted distortion or chromatic aberration. Equipped with a bayonet mount, installation to the front of the camcorder lens is quick, easy and secure as well as a lightweight, round shade with a built-in rectangular mask. The unit comes complete with a lens support slider for mounting on standard 15mm support rods. The 2X Tele-Converter offers a 105mm diameter front for compatibility with many existing shades, matteboxes and accessories. Note that the Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Century Optics 2.0X HD Tele-Converter for Sony HVR-Z1U & HDR-FX1 Supplied with lens support slider for mounting 15mm rods and lightweight, round shade with a built-in rectangular mask. The Century Optics 2X Tele-converter (range extender) instantly mounts to the camcorder lens front to effectively double focal length range in the telephoto direction while maintaining the lens' original f-stop at full telephoto. This professional accessory features multi-coated glass elements to deliver ultra-sharp images free of unwanted distortion or chromatic aberration. Equipped with a bayonet mount, installation to the front of the camcorder lens is quick, easy and secure as well as a lightweight, round shade with a built-in rectangular mask. The unit comes complete with a lens support slider for mounting on standard 15mm support rods. The 2X Tele-Converter offers a 105mm diameter front for compatibility with many existing shades, matteboxes and accessories. Note that the Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.

Century Optics 2.0X HD Tele-Converter for Sony HVR-Z1U & HDR-FX1
Supplied with lens support slider for mounting 15mm rods and lightweight, round shade with a built-in rectangular mask.
The Century Optics 2X Tele-converter (range extender) instantly mounts to the camcorder lens front to effectively double focal length range in the telephoto direction while maintaining the lens' original f-stop at full telephoto.
This professional accessory features multi-coated glass elements to deliver ultra-sharp images free of unwanted distortion or chromatic aberration.
Equipped with a bayonet mount, installation to the front of the camcorder lens is quick, easy and secure as well as a lightweight, round shade with a built-in rectangular mask.
The unit comes complete with a lens support slider for mounting on standard 15mm support rods. The 2X Tele-Converter offers a 105mm diameter front for compatibility with many existing shades, matteboxes and accessories.
Note that the Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 0HD-20TC-HDS
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Board Camera - V027 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Auto/CCTV
Optical Format 1/4"; 1/3"
Range 3.6 mm (0.1417 inch)
View Details
Digital SLR Fisheye Lens -  - JENOPTIK Optical Systems, Inc.
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 5.2
Lens Mount F-Mount (optional feature); EOS Mount
View Details