ZGC, Inc. 0HD-20TC-DVX

Description
Century Optics 2X HD Tele-Converter for Panasonic AG-DVX100A & DVX100B, Bayonet Mount Partial zoom-through. The Century 2X converter instantly mounts to the camcorder lens front to effectively double focal length range in the telephoto direction, while maintaining the lens' original f-stop at full telephoto. This professional accessory features multi-coated glass elements to deliver ultra-sharp images free of unwanted distortion or chromatic aberration. Equipped with a bayonet mount, installation to the front of the camcorder lens is quick, easy and secure. The unit comes complete with a lens support slider for mounting on standard 15mm support rods. The 2X Tele-converter offers a 105mm diameter front for compatibility with many existing shades, matteboxes and accessories. In fact, Schneider Optics is so commited to the contention that a deep lens shade is vital to minimize flare and stray light, the attachment ships complete with a lightweight round shade with a built-in rectangular mask. Note that this Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.
Description
Century Optics 2X HD Tele-Converter for Panasonic AG-DVX100A & DVX100B, Bayonet Mount Partial zoom-through. The Century 2X converter instantly mounts to the camcorder lens front to effectively double focal length range in the telephoto direction, while maintaining the lens' original f-stop at full telephoto. This professional accessory features multi-coated glass elements to deliver ultra-sharp images free of unwanted distortion or chromatic aberration. Equipped with a bayonet mount, installation to the front of the camcorder lens is quick, easy and secure. The unit comes complete with a lens support slider for mounting on standard 15mm support rods. The 2X Tele-converter offers a 105mm diameter front for compatibility with many existing shades, matteboxes and accessories. In fact, Schneider Optics is so commited to the contention that a deep lens shade is vital to minimize flare and stray light, the attachment ships complete with a lightweight round shade with a built-in rectangular mask. Note that this Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Century Optics 2X HD Tele-Converter for Panasonic AG-DVX100A & DVX100B, Bayonet Mount Partial zoom-through. The Century 2X converter instantly mounts to the camcorder lens front to effectively double focal length range in the telephoto direction, while maintaining the lens' original f-stop at full telephoto. This professional accessory features multi-coated glass elements to deliver ultra-sharp images free of unwanted distortion or chromatic aberration. Equipped with a bayonet mount, installation to the front of the camcorder lens is quick, easy and secure. The unit comes complete with a lens support slider for mounting on standard 15mm support rods. The 2X Tele-converter offers a 105mm diameter front for compatibility with many existing shades, matteboxes and accessories. In fact, Schneider Optics is so commited to the contention that a deep lens shade is vital to minimize flare and stray light, the attachment ships complete with a lightweight round shade with a built-in rectangular mask. Note that this Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.

Century Optics 2X HD Tele-Converter for Panasonic AG-DVX100A & DVX100B, Bayonet Mount
Partial zoom-through.
The Century 2X converter instantly mounts to the camcorder lens front to effectively double focal length range in the telephoto direction, while maintaining the lens' original f-stop at full telephoto.
This professional accessory features multi-coated glass elements to deliver ultra-sharp images free of unwanted distortion or chromatic aberration.
Equipped with a bayonet mount, installation to the front of the camcorder lens is quick, easy and secure. The unit comes complete with a lens support slider for mounting on standard 15mm support rods.
The 2X Tele-converter offers a 105mm diameter front for compatibility with many existing shades, matteboxes and accessories. In fact, Schneider Optics is so commited to the contention that a deep lens shade is vital to minimize flare and stray light, the attachment ships complete with a lightweight round shade with a built-in rectangular mask. Note that this Tele-converter offers partial zooming; vignetting will occur at mid-range through full wide angle.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 0HD-20TC-DVX
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Lens for Camera - 128996721 - Radwell International
Edmund Optics Inc.
Specs
Lens Mount C-Mount
Type Fixed
View Details
 - 0VS-FE3X-HDS - ZGC, Inc.
Specs
Range 1.3 mm (0.0512 inch)
Minimum 1.3 mm (0.0512 inch)
View Details
 - Computar / Chugai HG3808AFCS-HSP - Image Labs International
Image Labs International
Specs
Iris Control Automatic Video Signal Drive
Lens Mount CS-Mount
Optical Format 1/2"
View Details