ZAGO Manufacturing Company, Inc. Socket Flat Head Sealing Screws

Description
Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O” ring. This device delivers extraordinary results. The “O” ring, which fits tightly and precisely in the groove under the screw/bolt/rivet head, acts as a total deterrent against external/internal contamination from air, water, gas and other materials. As a result, your screws and bolts will perform like never before, granting your most sensitive equipment unbeatable protection with 360 degrees of sealant while achieving metal-to-metal contact. The Idea Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts and rivets. Designed for ultimate deterrence and for the roughest conditions, these self-sealing fasteners will create unbeatable fortification for your equipment. How It Works An ordinary screw lacks adequate seal protection, allowing contaminates such as dirt or water to infiltrate and destroy sensitive devices. ZAGO has engineered a solution to this problem with its exceptional line of sealing screws, bolts, and rivets. Although our hardware is just as easy to use as ordinary products, the upgraded results you will see are unique to ZAGO’s hardware alone. ZAGO’s smart, aesthetic design incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head, forming a sealant layer between the fastener and any type of harsh environment. Our seal fasteners are designed for bi-directional sealing, thus offering protection in all directions (axially, radially, angularly). They are also very easy to use, as they don’t necessitate any special preparation or re-tightening. Special Features Include: “O” ring which provides 360 degrees of protection Seal screws can compensate for tolerance run-out Made of compounds that can resist virtually all aggressive chemical & environmental applications Metal-to-metal contact No special installation tools or primers necessary No maintenance/re-tight ening needed Customizable threading, head and driver options Large selection of materials Reusable (within limit) feature vibration-absorbing add ons such as strips, pellets and patches Military and industry certified
Request a Quote
Description
Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O” ring. This device delivers extraordinary results. The “O” ring, which fits tightly and precisely in the groove under the screw/bolt/rivet head, acts as a total deterrent against external/internal contamination from air, water, gas and other materials. As a result, your screws and bolts will perform like never before, granting your most sensitive equipment unbeatable protection with 360 degrees of sealant while achieving metal-to-metal contact. The Idea Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts and rivets. Designed for ultimate deterrence and for the roughest conditions, these self-sealing fasteners will create unbeatable fortification for your equipment. How It Works An ordinary screw lacks adequate seal protection, allowing contaminates such as dirt or water to infiltrate and destroy sensitive devices. ZAGO has engineered a solution to this problem with its exceptional line of sealing screws, bolts, and rivets. Although our hardware is just as easy to use as ordinary products, the upgraded results you will see are unique to ZAGO’s hardware alone. ZAGO’s smart, aesthetic design incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head, forming a sealant layer between the fastener and any type of harsh environment. Our seal fasteners are designed for bi-directional sealing, thus offering protection in all directions (axially, radially, angularly). They are also very easy to use, as they don’t necessitate any special preparation or re-tightening. Special Features Include: “O” ring which provides 360 degrees of protection Seal screws can compensate for tolerance run-out Made of compounds that can resist virtually all aggressive chemical & environmental applications Metal-to-metal contact No special installation tools or primers necessary No maintenance/re-tight ening needed Customizable threading, head and driver options Large selection of materials Reusable (within limit) feature vibration-absorbing add ons such as strips, pellets and patches Military and industry certified
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
Parsippany, NJ, United States
Socket Flat Head Sealing Screws
Socket Flat Head Sealing Screws
Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O” ring. This device delivers extraordinary results. The “O” ring, which fits tightly and precisely in the groove under the screw/bolt/rivet head, acts as a total deterrent against external/internal contamination from air, water, gas and other materials. As a result, your screws and bolts will perform like never before, granting your most sensitive equipment unbeatable protection with 360 degrees of sealant while achieving metal-to-metal contact. The Idea Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts and rivets. Designed for ultimate deterrence and for the roughest conditions, these self-sealing fasteners will create unbeatable fortification for your equipment. How It Works An ordinary screw lacks adequate seal protection, allowing contaminates such as dirt or water to infiltrate and destroy sensitive devices. ZAGO has engineered a solution to this problem with its exceptional line of sealing screws, bolts, and rivets. Although our hardware is just as easy to use as ordinary products, the upgraded results you will see are unique to ZAGO’s hardware alone. ZAGO’s smart, aesthetic design incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head, forming a sealant layer between the fastener and any type of harsh environment. Our seal fasteners are designed for bi-directional sealing, thus offering protection in all directions (axially, radially, angularly). They are also very easy to use, as they don’t necessitate any special preparation or re-tightening. Special Features Include: “O” ring which provides 360 degrees of protection Seal screws can compensate for tolerance run-out Made of compounds that can resist virtually all aggressive chemical & environmental applications Metal-to-metal contact No special installation tools or primers necessary No maintenance/re-tight ening needed Customizable threading, head and driver options Large selection of materials Reusable (within limit) feature vibration-absorbing add ons such as strips, pellets and patches Military and industry certified

Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is equipped with a unique, malleable and strong captive “O” ring. This device delivers extraordinary results. The “O” ring, which fits tightly and precisely in the groove under the screw/bolt/rivet head, acts as a total deterrent against external/internal contamination from air, water, gas and other materials. As a result, your screws and bolts will perform like never before, granting your most sensitive equipment unbeatable protection with 360 degrees of sealant while achieving metal-to-metal contact.

The Idea

Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts and rivets. Designed for ultimate deterrence and for the roughest conditions, these self-sealing fasteners will create unbeatable fortification for your equipment.

How It Works

An ordinary screw lacks adequate seal protection, allowing contaminates such as dirt or water to infiltrate and destroy sensitive devices. ZAGO has engineered a solution to this problem with its exceptional line of sealing screws, bolts, and rivets. Although our hardware is just as easy to use as ordinary products, the upgraded results you will see are unique to ZAGO’s hardware alone.

ZAGO’s smart, aesthetic design incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head, forming a sealant layer between the fastener and any type of harsh environment. Our seal fasteners are designed for bi-directional sealing, thus offering protection in all directions (axially, radially, angularly). They are also very easy to use, as they don’t necessitate any special preparation or re-tightening.

Special Features Include:

  • “O” ring which provides 360 degrees of protection
  • Seal screws can compensate for tolerance run-out
  • Made of compounds that can resist virtually all aggressive chemical & environmental applications
  • Metal-to-metal contact
  • No special installation tools or primers necessary
  • No maintenance/re-tightening needed
  • Customizable threading, head and driver options
  • Large selection of materials
  • Reusable (within limit)
  • feature vibration-absorbing add ons such as strips, pellets and patches
  • Military and industry certified
Supplier's Site

Technical Specifications

  ZAGO Manufacturing Company, Inc.
Product Category Self-sealing Fasteners
Product Name Socket Flat Head Sealing Screws
Fastener Type Screw/Bolt
Coatings or Finishes BlackOxide; Cadmuim; Zinc; Black Zinc
Head Style FlatHead
Drive Allen
Unlock Full Specs
to access all available technical data

Similar Products

Socket Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Fastener Type Screw/Bolt
Coatings or Finishes BlackOxide; Cadmuim; Zinc; Black Zinc
Head Style FlatHead; TamperProof
View Details
Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Fastener Type Nut
Coatings or Finishes BlackOxide; Cadmuim; Zinc; Black Zinc
English Sizes 2; 4; 6; 8; 10; 12  ; 1/4; 5/16; 3/8; 7/16; 1/2; 5/8; 3/4
View Details
Six Lobe Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Fastener Type Rivet
Drive Special Six Lobe Head / Torx
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Fastener Type Plug
View Details