York Industries, Inc. Custom Pulleys / Assemblies

Description
York can manufacture custom timing belt pulleys to your specifications, in prototype through production quantities. We cut a variety of pitches, including .080, 40 DP, 1/5”, 3/8”, 1/2”, 2mm, 3mm, and 5mm GT®, 3mm, and 5mm HTD®. We work with a variety of materials, including, steel, aluminum, brass, bronze and machined plastic. Prototypes can be available in as few as five working days. We can also supply higher level assemblies, which include the addition of bearings, clutches, shafts, etc. By purchasing higher level assemblies, you save time and money by not having to deal with multiple sources for your parts. By manufacturing your parts on our CNC machines, and checking with our computerized inspection equipment, you are assured of getting the highest quality products.
Description
York can manufacture custom timing belt pulleys to your specifications, in prototype through production quantities. We cut a variety of pitches, including .080, 40 DP, 1/5”, 3/8”, 1/2”, 2mm, 3mm, and 5mm GT®, 3mm, and 5mm HTD®. We work with a variety of materials, including, steel, aluminum, brass, bronze and machined plastic. Prototypes can be available in as few as five working days. We can also supply higher level assemblies, which include the addition of bearings, clutches, shafts, etc. By purchasing higher level assemblies, you save time and money by not having to deal with multiple sources for your parts. By manufacturing your parts on our CNC machines, and checking with our computerized inspection equipment, you are assured of getting the highest quality products.

Suppliers

Company
Product
Description
Supplier Links
Custom Pulleys / Assemblies -  - York Industries, Inc.
Garden City Park, NY, USA
Custom Pulleys / Assemblies
Custom Pulleys / Assemblies
York can manufacture custom timing belt pulleys to your specifications, in prototype through production quantities. We cut a variety of pitches, including .080, 40 DP, 1/5”, 3/8”, 1/2”, 2mm, 3mm, and 5mm GT®, 3mm, and 5mm HTD®. We work with a variety of materials, including, steel, aluminum, brass, bronze and machined plastic. Prototypes can be available in as few as five working days. We can also supply higher level assemblies, which include the addition of bearings, clutches, shafts, etc. By purchasing higher level assemblies, you save time and money by not having to deal with multiple sources for your parts. By manufacturing your parts on our CNC machines, and checking with our computerized inspection equipment, you are assured of getting the highest quality products.

York can manufacture custom timing belt pulleys to your specifications, in prototype through production quantities. We cut a variety of pitches, including .080, 40 DP, 1/5”, 3/8”, 1/2”, 2mm, 3mm, and 5mm GT®, 3mm, and 5mm HTD®. We work with a variety of materials, including, steel, aluminum, brass, bronze and machined plastic. Prototypes can be available in as few as five working days.

We can also supply higher level assemblies, which include the addition of bearings, clutches, shafts, etc. By purchasing higher level assemblies, you save time and money by not having to deal with multiple sources for your parts. By manufacturing your parts on our CNC machines, and checking with our computerized inspection equipment, you are assured of getting the highest quality products.

Supplier's Site

Technical Specifications

  York Industries, Inc.
Product Category Timing Pulleys (metric)
Product Name Custom Pulleys / Assemblies
Material Aluminum; Steel; Brass, Bronze, Machined Plastic
Unlock Full Specs
to access all available technical data

Similar Products

1mm Pitch, 22 Teeth, 50.8mm Usable Length, Aluminum Alloy Miniature Timing Pulley Stock - A 6A17M02202 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 6.65 mm (0.2618 inch)
View Details
Aluminum Timing Pulley Stock - 10-T10-PS-140A - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type T 10mm T10
Material Aluminum
View Details
Taper Bushes - HTD 14M-55/14M-85 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 14mm
Material Steel; Cast Iron
Teeth 28 to 216
View Details
Belt Pulleys - 184066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 130 mm (5.14 inch)
View Details