Yaskawa America, Inc. - Motion Division Servo Motor USASEM-15AE2K

Description
SERVO MOTOR, 1.54 KW, 3000 RPM, 10.4 A, 4.9 NM, 200 V. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 1.54 KW, 3000 RPM, 10.4 A, 4.9 NM, 200 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 142010282 - Radwell International
Willingboro, NJ, United States
Servo Motor
142010282
Servo Motor 142010282
SERVO MOTOR, 1.54 KW, 3000 RPM, 10.4 A, 4.9 NM, 200 V. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 1.54 KW, 3000 RPM, 10.4 A, 4.9 NM, 200 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 142010282
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 120684613 - Radwell International
Specs
Commutation Brushless
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details