Yaskawa America, Inc. - Motion Division Servo Motor USAREM-03DE2K

Description
SERVO MOTOR, R SERIES, 0.4HP, 300W, 100V, 1500 P/R INCREMENTAL, STRAIGHT SHAFT, W/ KEYWAY. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, R SERIES, 0.4HP, 300W, 100V, 1500 P/R INCREMENTAL, STRAIGHT SHAFT, W/ KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21665951 - Radwell International
Willingboro, NJ, United States
Servo Motor
21665951
Servo Motor 21665951
SERVO MOTOR, R SERIES, 0.4HP, 300W, 100V, 1500 P/R INCREMENTAL, STRAIGHT SHAFT, W/ KEYWAY. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, R SERIES, 0.4HP, 300W, 100V, 1500 P/R INCREMENTAL, STRAIGHT SHAFT, W/ KEYWAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21665951
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
View Details
SGMMV Sigma-5 Mini Rotary Servomotor - SGMMV-A1 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 48.0 VDC
View Details