Yaskawa America, Inc. - Motion Division Servo Motor USAREM-01CFJ23

Description
YASKAWA ELECTRIC, USAREM-01CFJ23, SERVO MOTOR, 1.0AMP, 100W. FREE 2 YEAR RADWELL WARRANTY
Description
YASKAWA ELECTRIC, USAREM-01CFJ23, SERVO MOTOR, 1.0AMP, 100W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 87294964 - Radwell International
Willingboro, NJ, United States
Servo Motor
87294964
Servo Motor 87294964
YASKAWA ELECTRIC, USAREM-01CFJ23, SERVO MOTOR, 1.0AMP, 100W. FREE 2 YEAR RADWELL WARRANTY

YASKAWA ELECTRIC, USAREM-01CFJ23, SERVO MOTOR, 1.0AMP, 100W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 87294964
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
Servo Motor - 4386484 - Radwell International
Specs
Commutation Brushless
View Details
Servo Motor -  - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details