Yaskawa America, Inc. - Motion Division SXP Gear Motor, 200V Batteryless SXP01AW_-VL050-05

Description
High Torque, Low RPM Performance In a Compact Space Add the advantages of a gearhead to a servo motor optimized for space savings. Yaskawa created the SXP to maximize the advantage of SGMXP servo motors, which pack full torque and speed performance into a motor reduced in length by 25%. This puts world-class speed control and positional accuracy into less space than ever before, allowing machine designers to develop more compact and efficient products. Features Highlights: Yaskawa factory installed and tested for a perfect fit and guaranteed long term performance Backed by a full Yaskawa warranty Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1 Quiet helical cut gears reduce vibration and noise High precision operation with a standard backlash of 5 arc-min High rigidity and torque capacity with a design featuring uncaged needle roller bearings Optimized adapter bushing minimizes inertia, allowing more output torque to be realized Seal leakage is prevented by high viscosity, anti-separation grease that won’t liquefy or migrate away from gears Maintenance free grease for the life of the unit, regardless of the gearhead’s orientation
Request a Quote Datasheet
Description
High Torque, Low RPM Performance In a Compact Space Add the advantages of a gearhead to a servo motor optimized for space savings. Yaskawa created the SXP to maximize the advantage of SGMXP servo motors, which pack full torque and speed performance into a motor reduced in length by 25%. This puts world-class speed control and positional accuracy into less space than ever before, allowing machine designers to develop more compact and efficient products. Features Highlights: Yaskawa factory installed and tested for a perfect fit and guaranteed long term performance Backed by a full Yaskawa warranty Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1 Quiet helical cut gears reduce vibration and noise High precision operation with a standard backlash of 5 arc-min High rigidity and torque capacity with a design featuring uncaged needle roller bearings Optimized adapter bushing minimizes inertia, allowing more output torque to be realized Seal leakage is prevented by high viscosity, anti-separation grease that won’t liquefy or migrate away from gears Maintenance free grease for the life of the unit, regardless of the gearhead’s orientation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SXP Gear Motor, 200V Batteryless - SXP01AW_-VL050-05 - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
SXP Gear Motor, 200V Batteryless
SXP01AW_-VL050-05
SXP Gear Motor, 200V Batteryless SXP01AW_-VL050-05
High Torque, Low RPM Performance In a Compact Space Add the advantages of a gearhead to a servo motor optimized for space savings. Yaskawa created the SXP to maximize the advantage of SGMXP servo motors, which pack full torque and speed performance into a motor reduced in length by 25%. This puts world-class speed control and positional accuracy into less space than ever before, allowing machine designers to develop more compact and efficient products. Features Highlights: Yaskawa factory installed and tested for a perfect fit and guaranteed long term performance Backed by a full Yaskawa warranty Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1 Quiet helical cut gears reduce vibration and noise High precision operation with a standard backlash of 5 arc-min High rigidity and torque capacity with a design featuring uncaged needle roller bearings Optimized adapter bushing minimizes inertia, allowing more output torque to be realized Seal leakage is prevented by high viscosity, anti-separation grease that won’t liquefy or migrate away from gears Maintenance free grease for the life of the unit, regardless of the gearhead’s orientation

High Torque, Low RPM Performance In a Compact Space

Add the advantages of a gearhead to a servo motor optimized for space savings. Yaskawa created the SXP to maximize the advantage of SGMXP servo motors, which pack full torque and speed performance into a motor reduced in length by 25%. This puts world-class speed control and positional accuracy into less space than ever before, allowing machine designers to develop more compact and efficient products.

Features

Highlights:

  • Yaskawa factory installed and tested for a perfect fit and guaranteed long term performance
  • Backed by a full Yaskawa warranty
  • Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1
  • Quiet helical cut gears reduce vibration and noise
  • High precision operation with a standard backlash of 5 arc-min
  • High rigidity and torque capacity with a design featuring uncaged needle roller bearings
  • Optimized adapter bushing minimizes inertia, allowing more output torque to be realized
  • Seal leakage is prevented by high viscosity, anti-separation grease that won’t liquefy or migrate away from gears
  • Maintenance free grease for the life of the unit, regardless of the gearhead’s orientation
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category Gearmotors
Product Number SXP01AW_-VL050-05
Product Name SXP Gear Motor, 200V Batteryless
Output Power 0.1340 HP
Gearbox Ratio 5 : 1
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 200V Batteryless - SXG44AW_-VL120-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0059 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
SXA Gear Motor, 200V Batteryless - SXA15AW_-VL120-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
SXA Gear Motor, 200V Batteryless - SXA50AW_-VL155-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 6.7 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
SXG Gear Motor, 400V Batteryless - SXG09DW_-VL155-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 50 : 1
Units Metric
View Details