22kW, 30kW, 37kW, 45kW, 55kW
The SGMVV large capacity brushless servomotor can be used in a variety of applications. Offered totally-enclosed, separately cooled, IP44 (except for shaft opening).
Features
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | DC Servomotors |
| Product Number | SGMVV-3Z |
| Product Name | SGMVV Sigma-5 Rotary Servomotor |
| Output Power | 40.21 HP |
| Continuous Current | 60 to 120 amps |
| Continuous Torque | 1690.3 In-lbs (1949 kg-cm) |
| Rotor Inertia | 7.05 to 18.27 oz-in-sec² (49.8 to 129 kg-cm²) |
| Units | Metric |