Yaskawa America, Inc. - Motion Division Servo Motor SGMS-10-XX21

Description
YASKAWA ELECTRIC, SGMS-10-XX21, SGMS10XX21, AC SERVO MOTOR, 1000W, 3.19NM, 5.4AMPS, 3000RPM. FREE 2 YEAR RADWELL WARRANTY
Description
YASKAWA ELECTRIC, SGMS-10-XX21, SGMS10XX21, AC SERVO MOTOR, 1000W, 3.19NM, 5.4AMPS, 3000RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 88746326 - Radwell International
Willingboro, NJ, United States
Servo Motor
88746326
Servo Motor 88746326
YASKAWA ELECTRIC, SGMS-10-XX21, SGMS10XX21, AC SERVO MOTOR, 1000W, 3.19NM, 5.4AMPS, 3000RPM. FREE 2 YEAR RADWELL WARRANTY

YASKAWA ELECTRIC, SGMS-10-XX21, SGMS10XX21, AC SERVO MOTOR, 1000W, 3.19NM, 5.4AMPS, 3000RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 88746326
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

SGMCS Direct Drive Servomotor - SGMCS-80M - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.69 HP
Continuous Current 9.74 amps
Continuous Torque 708.0 In-lbs (816 kg-cm)
View Details
Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details