Yaskawa America, Inc. - Motion Division Servo Motor SGMPH-01A1A-YR21

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 100 W, 200 V, 0.89 AMP, 0.318 NM, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 100 W, 200 V, 0.89 AMP, 0.318 NM, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 41860205 - Radwell International
Willingboro, NJ, United States
Servo Motor
41860205
Servo Motor 41860205
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 100 W, 200 V, 0.89 AMP, 0.318 NM, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 100 W, 200 V, 0.89 AMP, 0.318 NM, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 41860205
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
Servo Motor - 15628576 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details