Yaskawa America, Inc. - Motion Division Servo Motor SGMGV-44D3A61

Description
SERVO MOTOR, 4.4KW, 400VAC, 16.5A, 28.4NM, 1500MIN -1, CONT, INS. F. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 4.4KW, 400VAC, 16.5A, 28.4NM, 1500MIN -1, CONT, INS. F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 32007623 - Radwell International
Willingboro, NJ, United States
Servo Motor
32007623
Servo Motor 32007623
SERVO MOTOR, 4.4KW, 400VAC, 16.5A, 28.4NM, 1500MIN -1, CONT, INS. F. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 4.4KW, 400VAC, 16.5A, 28.4NM, 1500MIN -1, CONT, INS. F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 32007623
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details