Yaskawa America, Inc. - Motion Division Servo Motor SGMAV-01ADA61

Description
ROTARY SERVO MOTOR, SGMAV-SERIES, 200 VAC, 100 W, 0.91 AMP, 3000 RPM, FLANGE-MOUNT, INCREMENTAL ENCODER TYPE, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
ROTARY SERVO MOTOR, SGMAV-SERIES, 200 VAC, 100 W, 0.91 AMP, 3000 RPM, FLANGE-MOUNT, INCREMENTAL ENCODER TYPE, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 56909711 - Radwell International
Willingboro, NJ, United States
Servo Motor
56909711
Servo Motor 56909711
ROTARY SERVO MOTOR, SGMAV-SERIES, 200 VAC, 100 W, 0.91 AMP, 3000 RPM, FLANGE-MOUNT, INCREMENTAL ENCODER TYPE, IP65. FREE 2 YEAR RADWELL WARRANTY

ROTARY SERVO MOTOR, SGMAV-SERIES, 200 VAC, 100 W, 0.91 AMP, 3000 RPM, FLANGE-MOUNT, INCREMENTAL ENCODER TYPE, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 56909711
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details