Yaskawa America, Inc. - Motion Division Servo Motor SGMAH-02AAF21

Description
SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 0.2 KW, 230 VAC, 13-BIT INCREMENTAL, SGMAH (PREPARED FOR OIL SEAL MOUNTING), STRAIGHT, NO KEY, NO BRAKE, NO OIL/DUST SEAL, NO OPTION. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 0.2 KW, 230 VAC, 13-BIT INCREMENTAL, SGMAH (PREPARED FOR OIL SEAL MOUNTING), STRAIGHT, NO KEY, NO BRAKE, NO OIL/DUST SEAL, NO OPTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 122448471 - Radwell International
Willingboro, NJ, United States
Servo Motor
122448471
Servo Motor 122448471
SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 0.2 KW, 230 VAC, 13-BIT INCREMENTAL, SGMAH (PREPARED FOR OIL SEAL MOUNTING), STRAIGHT, NO KEY, NO BRAKE, NO OIL/DUST SEAL, NO OPTION. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SIGMA-II, SUPER HIGH POWER RATE TYPE, 0.2 KW, 230 VAC, 13-BIT INCREMENTAL, SGMAH (PREPARED FOR OIL SEAL MOUNTING), STRAIGHT, NO KEY, NO BRAKE, NO OIL/DUST SEAL, NO OPTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 122448471
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details