Yaskawa America, Inc. - Motion Division Servo Motor R02SA20E

Description
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, R SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, R SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 151360340 - Radwell International
Willingboro, NJ, United States
Servo Motor
151360340
Servo Motor 151360340
DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, R SERIES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, R SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 151360340
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 91213249 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 6 volts - L12-30-50-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details