Yaskawa America, Inc. - Drives Division BlackMAX AC Motor MTRY547

Description
1/4 - 30 HP BlackMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV). This three phase motor is designed for inverter or vector applications where up to 1000:1 constant torque speed range is required. Typical uses include: Material handling, machine tools, conveyors, crane and hoist, metal processing, test stands, pumps, compressors, textile processing, and other industrial machinery installed in dusty or dirty environments.
Request a Quote
Description
1/4 - 30 HP BlackMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV). This three phase motor is designed for inverter or vector applications where up to 1000:1 constant torque speed range is required. Typical uses include: Material handling, machine tools, conveyors, crane and hoist, metal processing, test stands, pumps, compressors, textile processing, and other industrial machinery installed in dusty or dirty environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yaskawa BlackMAX AC Motor, model MTRY547, is a three-phase inverter duty motor rated at 10 HP and designed for applications requiring a constant torque speed range of up to 1000:1. It operates at 1800 RPM and is compatible with 230/460 volts. The motor features a totally enclosed non-ventilated design, making it suitable for use in dusty or dirty environments. It includes provisions for encoders and brakes on the opposite drive end, and is optimized for variable frequency drive (VFD) operation with a service factor of 1.0. The motor is constructed with a Class F MAXGUARD insulation system and is UL Recognized and CSA Certified. It also comes with a three-year warranty, ensuring reliability for continuous duty applications at a 40¬8C ambient temperature.

Datasheet Summary
Powered by GS/AI

The Yaskawa BlackMAX AC Motor, model MTRY547, is a three-phase inverter duty motor rated at 10 HP and designed for applications requiring a constant torque speed range of up to 1000:1. It operates at 1800 RPM and is compatible with 230/460 volts. The motor features a totally enclosed non-ventilated design, making it suitable for use in dusty or dirty environments. It includes provisions for encoders and brakes on the opposite drive end, and is optimized for variable frequency drive (VFD) operation with a service factor of 1.0. The motor is constructed with a Class F MAXGUARD insulation system and is UL Recognized and CSA Certified. It also comes with a three-year warranty, ensuring reliability for continuous duty applications at a 40¬8C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
BlackMAX AC Motor - MTRY547 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
BlackMAX AC Motor
MTRY547
BlackMAX AC Motor MTRY547
1/4 - 30 HP BlackMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV). This three phase motor is designed for inverter or vector applications where up to 1000:1 constant torque speed range is required. Typical uses include: Material handling, machine tools, conveyors, crane and hoist, metal processing, test stands, pumps, compressors, textile processing, and other industrial machinery installed in dusty or dirty environments.

1/4 - 30 HP

BlackMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV). This three phase motor is designed for inverter or vector applications where up to 1000:1 constant torque speed range is required. Typical uses include: Material handling, machine tools, conveyors, crane and hoist, metal processing, test stands, pumps, compressors, textile processing, and other industrial machinery installed in dusty or dirty environments.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motors
Product Number MTRY547
Product Name BlackMAX AC Motor
Phase Three-phase
Output Power 10 HP
Continuous Current 13.5 to 27 amps
Continuous Torque 354.0 to 1620.0 In-lbs (408 to 1868 kg-cm)
Rotor Inertia 7.76 to 8.95 oz-in-sec² (54.78 to 63.21 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

MicroMAX AC Motor - MTRY605 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 0.1250 HP
Continuous Current 0.7000 amps
View Details
SyMAX AC Motor - MTRSY013 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
AC Voltage & Frequency 460
Output Power 30 HP
Continuous Current 33.7 amps
View Details
MicroMAX AC Motor - MTRY606 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 0.1250 HP
Continuous Current 0.7000 amps
View Details
BlueMAX AC Motor - MTRY514 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 50 HP
Continuous Current 60 to 120 amps
View Details