Yaskawa America, Inc. - Drives Division BlackMAX AC Motor MTRY535

Description
1/4 - 30 HP BlackMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV). This three phase motor is designed for inverter or vector applications where up to 1000:1 constant torque speed range is required. Typical uses include: Material handling, machine tools, conveyors, crane and hoist, metal processing, test stands, pumps, compressors, textile processing, and other industrial machinery installed in dusty or dirty environments.
Request a Quote
Description
1/4 - 30 HP BlackMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV). This three phase motor is designed for inverter or vector applications where up to 1000:1 constant torque speed range is required. Typical uses include: Material handling, machine tools, conveyors, crane and hoist, metal processing, test stands, pumps, compressors, textile processing, and other industrial machinery installed in dusty or dirty environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yaskawa BlackMAX AC Motor, model MTRY535, is a three-phase inverter duty motor rated at 1 HP and 1800 RPM. It operates on 230/460 volts and features a NEMA frame size of 56C. The motor is designed for applications requiring a constant torque speed range of up to 1000:1, making it suitable for various industrial uses such as material handling, machine tools, and pumps. It has a service factor of 1.0 on variable frequency drives (VFD) and is optimized for continuous duty at a 40¬8C ambient temperature. The motor is totally enclosed and non-ventilated, ensuring durability in dusty or dirty environments. Additional features include encoder and brake provisions, Class F insulation, and UL recognition along with CSA certification. The approximate shipping weight is 39 lbs.

Datasheet Summary
Powered by GS/AI

The Yaskawa BlackMAX AC Motor, model MTRY535, is a three-phase inverter duty motor rated at 1 HP and 1800 RPM. It operates on 230/460 volts and features a NEMA frame size of 56C. The motor is designed for applications requiring a constant torque speed range of up to 1000:1, making it suitable for various industrial uses such as material handling, machine tools, and pumps. It has a service factor of 1.0 on variable frequency drives (VFD) and is optimized for continuous duty at a 40¬8C ambient temperature. The motor is totally enclosed and non-ventilated, ensuring durability in dusty or dirty environments. Additional features include encoder and brake provisions, Class F insulation, and UL recognition along with CSA certification. The approximate shipping weight is 39 lbs.

Suppliers

Company
Product
Description
Supplier Links
BlackMAX AC Motor - MTRY535 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
BlackMAX AC Motor
MTRY535
BlackMAX AC Motor MTRY535
1/4 - 30 HP BlackMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV). This three phase motor is designed for inverter or vector applications where up to 1000:1 constant torque speed range is required. Typical uses include: Material handling, machine tools, conveyors, crane and hoist, metal processing, test stands, pumps, compressors, textile processing, and other industrial machinery installed in dusty or dirty environments.

1/4 - 30 HP

BlackMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV). This three phase motor is designed for inverter or vector applications where up to 1000:1 constant torque speed range is required. Typical uses include: Material handling, machine tools, conveyors, crane and hoist, metal processing, test stands, pumps, compressors, textile processing, and other industrial machinery installed in dusty or dirty environments.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motors
Product Number MTRY535
Product Name BlackMAX AC Motor
Phase Three-phase
Output Power 1 HP
Continuous Current 1.5 to 3 amps
Continuous Torque 36.0 to 180.0 In-lbs (41.51 to 208 kg-cm)
Rotor Inertia 0.6564 oz-in-sec² (4.64 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

BlueMAX AC Motor - MTRY565 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 7.5 to 10 HP
Continuous Current 10.5 to 26 amps
View Details
SyMAX AC Motor - MTRSY012 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
AC Voltage & Frequency 460
Output Power 25 HP
Continuous Current 28.1 amps
View Details
BlackMAX AC Motor - MTRY545 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 7.5 HP
Continuous Current 10.5 to 21 amps
View Details
BlueMAX AC Motor - MTRY512 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 30 HP
Continuous Current 37 to 74 amps
View Details