1-350 HP
The BlueMAX is a totally enclosed, three phase motor designed for inverter or vector applications where up to a 2000:1 constant torque speed range is required. Typical uses include: Material handling, machine tools, conveyors, crane and hoist, metal processing, test stands, pumps, compressors, textile processing, and other industrial machinery installed in dusty or dirty environments where cast iron construction is required.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motors |
| Product Number | MTRY515 |
| Product Name | BlueMAX AC Motor |
| Phase | Three-phase |
| Output Power | 60 HP |
| Continuous Current | 73.5 to 147 amps |
| Continuous Torque | 3204.0 to 10200.0 In-lbs (3694 to 11761 kg-cm) |
| Rotor Inertia | 86.53 to 191 oz-in-sec² (611 to 1348 kg-cm²) |