Yaskawa America, Inc. - Drives Division MicroMAX AC Motor MTRY360

Description
1/8 - 10 HP; 1800 RPM MicroMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV), 20:1 constant torque (TEFC) in a totally enclosed design. This three phase motor is designed for direct replacement of PMDC or any other variable speed applications where up to 1000:1 constant torque speed range is required. Typical uses include: machine tools, conveyors, packaging machines, batching machines, and printing equipment.
Request a Quote
Description
1/8 - 10 HP; 1800 RPM MicroMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV), 20:1 constant torque (TEFC) in a totally enclosed design. This three phase motor is designed for direct replacement of PMDC or any other variable speed applications where up to 1000:1 constant torque speed range is required. Typical uses include: machine tools, conveyors, packaging machines, batching machines, and printing equipment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yaskawa MicroMAX AC Motor, model MTRY360, is a three-phase inverter duty motor rated at 1/2 HP and 1800 RPM. It operates at both 230V and 460V with a totally enclosed non-ventilated (TENV) design. This motor is suitable for continuous duty applications at a 40¬?C ambient temperature and features Class H insulation with CR200 Corona Resistant magnet wire. The MTRY360 is designed for direct replacement of permanent magnet DC (PMDC) motors when used with a variable frequency drive (VFD), providing a constant torque speed range of up to 1000:1. It includes a removable base for C-Face footless mounting and a top-mounted conduit box, facilitating installation similar to PMDC motors. The motor is UL Recognized, CSA Certified, and CE Marked, making it compliant with various safety standards.

Datasheet Summary
Powered by GS/AI

The Yaskawa MicroMAX AC Motor, model MTRY360, is a three-phase inverter duty motor rated at 1/2 HP and 1800 RPM. It operates at both 230V and 460V with a totally enclosed non-ventilated (TENV) design. This motor is suitable for continuous duty applications at a 40¬?C ambient temperature and features Class H insulation with CR200 Corona Resistant magnet wire. The MTRY360 is designed for direct replacement of permanent magnet DC (PMDC) motors when used with a variable frequency drive (VFD), providing a constant torque speed range of up to 1000:1. It includes a removable base for C-Face footless mounting and a top-mounted conduit box, facilitating installation similar to PMDC motors. The motor is UL Recognized, CSA Certified, and CE Marked, making it compliant with various safety standards.

Suppliers

Company
Product
Description
Supplier Links
MicroMAX AC Motor - MTRY360 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
MicroMAX AC Motor
MTRY360
MicroMAX AC Motor MTRY360
1/8 - 10 HP; 1800 RPM MicroMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV), 20:1 constant torque (TEFC) in a totally enclosed design. This three phase motor is designed for direct replacement of PMDC or any other variable speed applications where up to 1000:1 constant torque speed range is required. Typical uses include: machine tools, conveyors, packaging machines, batching machines, and printing equipment.

1/8 - 10 HP; 1800 RPM

MicroMAX inverter (Vector) duty motors offer 1000:1 constant torque (TENV), 20:1 constant torque (TEFC) in a totally enclosed design. This three phase motor is designed for direct replacement of PMDC or any other variable speed applications where up to 1000:1 constant torque speed range is required. Typical uses include: machine tools, conveyors, packaging machines, batching machines, and printing equipment.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motors
Product Number MTRY360
Product Name MicroMAX AC Motor
Phase Three-phase
Output Power 0.5000 HP
Continuous Current 0.9000 to 1.8 amps
Continuous Torque 18.0 to 81.6 In-lbs (20.76 to 94.09 kg-cm)
Rotor Inertia 0.4476 oz-in-sec² (3.16 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

MicroMAX AC Motor - MTRY994 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 7.5 HP
Continuous Current 10.7 to 21.4 amps
View Details
SyMAX AC Motor - MTRSY013 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
AC Voltage & Frequency 460
Output Power 30 HP
Continuous Current 33.7 amps
View Details
MicroMAX AC Motor - MTRY370 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 3 HP
Continuous Current 4.2 to 8.4 amps
View Details
MicroMAX AC Motor - MTRY368 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 2 HP
Continuous Current 2.9 to 5.8 amps
View Details