Yaskawa America, Inc. - Drives Division SyMAX AC Motor MTRSY011

Description
1/2-30 HP, vector duty The SyMAX® motor is the next generation of technology in motor efficiency and performance. The SyMAX permanent magnet AC motors offer unique solutions for today’s demanding applications. This product’s unparalleled power density, unprecedented performance, and unmatched efficiency are another industry first. Features Highlights: "Ultra-EfficientTM - Significant energy savings over AC induction Max Guard® insulation system Normal form factor (NEMA or IEC mounting and dimensions) High Power Factor Reduced operating temperature Low vibration Sound levels exceed requirements in IEEE841 specification Low cogging torque Optimized Back EMF Full torque at zero speed (Infinity:1) Normal form factor (NEMA or IEC mounting and dimensions) Terminal block connections LowCogTM design Wide speed range (up to 2000:1 constant torque) WorryFreeTM bearing system Design-Ready to accept internally mounted AEGISTM SGR Interior Permanent Magnet topology Wide air gap Precision balanced to < 0.08 in/s vibrational velocity Low intertia rotor High torque per amp Comprehensive nameplate UL Recognized, CSA Certified CE Mark
Request a Quote Datasheet
Description
1/2-30 HP, vector duty The SyMAX® motor is the next generation of technology in motor efficiency and performance. The SyMAX permanent magnet AC motors offer unique solutions for today’s demanding applications. This product’s unparalleled power density, unprecedented performance, and unmatched efficiency are another industry first. Features Highlights: "Ultra-EfficientTM - Significant energy savings over AC induction Max Guard® insulation system Normal form factor (NEMA or IEC mounting and dimensions) High Power Factor Reduced operating temperature Low vibration Sound levels exceed requirements in IEEE841 specification Low cogging torque Optimized Back EMF Full torque at zero speed (Infinity:1) Normal form factor (NEMA or IEC mounting and dimensions) Terminal block connections LowCogTM design Wide speed range (up to 2000:1 constant torque) WorryFreeTM bearing system Design-Ready to accept internally mounted AEGISTM SGR Interior Permanent Magnet topology Wide air gap Precision balanced to < 0.08 in/s vibrational velocity Low intertia rotor High torque per amp Comprehensive nameplate UL Recognized, CSA Certified CE Mark
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SyMAX AC Motor - MTRSY011 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
SyMAX AC Motor
MTRSY011
SyMAX AC Motor MTRSY011
1/2-30 HP, vector duty The SyMAX® motor is the next generation of technology in motor efficiency and performance. The SyMAX permanent magnet AC motors offer unique solutions for today’s demanding applications. This product’s unparalleled power density, unprecedented performance, and unmatched efficiency are another industry first. Features Highlights: "Ultra-EfficientTM - Significant energy savings over AC induction Max Guard® insulation system Normal form factor (NEMA or IEC mounting and dimensions) High Power Factor Reduced operating temperature Low vibration Sound levels exceed requirements in IEEE841 specification Low cogging torque Optimized Back EMF Full torque at zero speed (Infinity:1) Normal form factor (NEMA or IEC mounting and dimensions) Terminal block connections LowCogTM design Wide speed range (up to 2000:1 constant torque) WorryFreeTM bearing system Design-Ready to accept internally mounted AEGISTM SGR Interior Permanent Magnet topology Wide air gap Precision balanced to < 0.08 in/s vibrational velocity Low intertia rotor High torque per amp Comprehensive nameplate UL Recognized, CSA Certified CE Mark

1/2-30 HP, vector duty

The SyMAX® motor is the next generation of technology in motor efficiency and performance. The SyMAX permanent magnet AC motors offer unique solutions for today’s demanding applications. This product’s unparalleled power density, unprecedented performance, and unmatched efficiency are another industry first.

Features

Highlights:

  • "Ultra-EfficientTM - Significant energy savings over AC induction
  • Max Guard® insulation system
  • Normal form factor (NEMA or IEC mounting and dimensions)
  • High Power Factor
  • Reduced operating temperature
  • Low vibration
  • Sound levels exceed requirements in IEEE841 specification
  • Low cogging torque
  • Optimized Back EMF
  • Full torque at zero speed (Infinity:1)
  • Normal form factor (NEMA or IEC mounting and dimensions)
  • Terminal block connections
  • LowCogTM design
  • Wide speed range (up to 2000:1 constant torque)
  • WorryFreeTM bearing system
  • Design-Ready to accept internally mounted AEGISTM SGR
  • Interior Permanent Magnet topology
  • Wide air gap
  • Precision balanced to < 0.08 in/s vibrational velocity
  • Low intertia rotor
  • High torque per amp
  • Comprehensive nameplate
  • UL Recognized, CSA Certified
  • CE Mark
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motors
Product Number MTRSY011
Product Name SyMAX AC Motor
AC Voltage & Frequency 460
Output Power 20 HP
Continuous Current 22.9 amps
Shaft Speed 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

BlueMAX AC Motor - MTRY525 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 1 HP
Continuous Current 1.5 to 3 amps
View Details
BlueMAX AC Motor - MTRY512 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 30 HP
Continuous Current 37 to 74 amps
View Details
BlueMAX AC Motor - MTRY571 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 40 HP
Continuous Current 50 to 100 amps
View Details
SyMAX AC Motor - MTRSY007A - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
AC Voltage & Frequency 460
Output Power 5 HP / 3.6 KW
Continuous Current 6.4 amps
View Details