Yaskawa America, Inc. - Drives Division GA800 Drive GA80U5192ABM

Description
3/4 - 1000 HP The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs. GA800 - Overview Highlights High resolution multi-language display with Setup Wizards and Data-Logging. Bluetooth and DriveWizardMobile for convenient and easy interaction. Programming without main power through embedded USB port. DriveWizard Desktop for comprehensive configuration and monitoring. DriveWorks EZ (embedded function blocks) provides extra flexibility, otherwise accomplished in a separate controller. Closed or open loop vector control for outstanding regulation and torque production. Fast acting motor control functions provide near tripless operation. Popular network connections provide robust control and monitoring with system controllers. Embedded Auxiliary Control Power Input (24V) maximizes production time and efficiency by maintaining network communication while main power is removed. Embedded Safe Torque Off minimizes downtime for applications requiring occasional intervention (SIL CL3, PLe, Category 3). Integrated DC Reactor (40HP and larger) improves power quality and compatibility. Integrated 12 Pulse version provides a cost effective solution for low harmonics. Integrated Brake Transistor (up to 125HP ND) for cost effective heavy braking. Standard conformal coating helps resist contamination. Made with RoHS compliant materials for environmental compliance. Flange version provides IP55/UL Type12 backside integrity when mounting with heatsink external.
Request a Quote Datasheet
Description
3/4 - 1000 HP The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs. GA800 - Overview Highlights High resolution multi-language display with Setup Wizards and Data-Logging. Bluetooth and DriveWizardMobile for convenient and easy interaction. Programming without main power through embedded USB port. DriveWizard Desktop for comprehensive configuration and monitoring. DriveWorks EZ (embedded function blocks) provides extra flexibility, otherwise accomplished in a separate controller. Closed or open loop vector control for outstanding regulation and torque production. Fast acting motor control functions provide near tripless operation. Popular network connections provide robust control and monitoring with system controllers. Embedded Auxiliary Control Power Input (24V) maximizes production time and efficiency by maintaining network communication while main power is removed. Embedded Safe Torque Off minimizes downtime for applications requiring occasional intervention (SIL CL3, PLe, Category 3). Integrated DC Reactor (40HP and larger) improves power quality and compatibility. Integrated 12 Pulse version provides a cost effective solution for low harmonics. Integrated Brake Transistor (up to 125HP ND) for cost effective heavy braking. Standard conformal coating helps resist contamination. Made with RoHS compliant materials for environmental compliance. Flange version provides IP55/UL Type12 backside integrity when mounting with heatsink external.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GA800 Drive - GA80U5192ABM - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
GA800 Drive
GA80U5192ABM
GA800 Drive GA80U5192ABM
3/4 - 1000 HP The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs. GA800 - Overview Highlights High resolution multi-language display with Setup Wizards and Data-Logging. Bluetooth and DriveWizardMobile for convenient and easy interaction. Programming without main power through embedded USB port. DriveWizard Desktop for comprehensive configuration and monitoring. DriveWorks EZ (embedded function blocks) provides extra flexibility, otherwise accomplished in a separate controller. Closed or open loop vector control for outstanding regulation and torque production. Fast acting motor control functions provide near tripless operation. Popular network connections provide robust control and monitoring with system controllers. Embedded Auxiliary Control Power Input (24V) maximizes production time and efficiency by maintaining network communication while main power is removed. Embedded Safe Torque Off minimizes downtime for applications requiring occasional intervention (SIL CL3, PLe, Category 3). Integrated DC Reactor (40HP and larger) improves power quality and compatibility. Integrated 12 Pulse version provides a cost effective solution for low harmonics. Integrated Brake Transistor (up to 125HP ND) for cost effective heavy braking. Standard conformal coating helps resist contamination. Made with RoHS compliant materials for environmental compliance. Flange version provides IP55/UL Type12 backside integrity when mounting with heatsink external.

3/4 - 1000 HP

The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs.


GA800 - Overview


Highlights

  • High resolution multi-language display with Setup Wizards and Data-Logging.
  • Bluetooth and DriveWizardMobile for convenient and easy interaction.
  • Programming without main power through embedded USB port.
  • DriveWizard Desktop for comprehensive configuration and monitoring.
  • DriveWorks EZ (embedded function blocks) provides extra flexibility, otherwise accomplished in a separate controller.
  • Closed or open loop vector control for outstanding regulation and torque production.
  • Fast acting motor control functions provide near tripless operation.
  • Popular network connections provide robust control and monitoring with system controllers.
  • Embedded Auxiliary Control Power Input (24V) maximizes production time and efficiency by maintaining network communication while main power is removed.
  • Embedded Safe Torque Off minimizes downtime for applications requiring occasional intervention (SIL CL3, PLe, Category 3).
  • Integrated DC Reactor (40HP and larger) improves power quality and compatibility.
  • Integrated 12 Pulse version provides a cost effective solution for low harmonics.
  • Integrated Brake Transistor (up to 125HP ND) for cost effective heavy braking.
  • Standard conformal coating helps resist contamination.
  • Made with RoHS compliant materials for environmental compliance.
  • Flange version provides IP55/UL Type12 backside integrity when mounting with heatsink external.
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category Motor Controllers
Product Number GA80U5192ABM
Product Name GA800 Drive
Product Speed Controller; Variable Speed
Motor / System Induction; Synchronous
Setup Computer; Control Panel
Operating Mode Voltage; Other; Closed loop
Servo Feedback Incremental Encoder; Absolute Encoder; Other; Incremental
Absolute (Stegmann, Heidenhain, Resolver)
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A0044FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
A1000 Configured AC Drive - A1C2B004 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
A1000 Fullfeatured AC Drive - CIMR-AU2A0138FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
A1000 Fullfeatured AC Drive - CIMR-AU4A0362AAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details