380-480V, 3-Phase, Protected Chassis/IP20 AC Motor Drive
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs.
380-480V, 3-Phase, Protected Chassis/IP20 AC Motor Drive
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs.
3/4 - 1000 HP
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs.
3/4 - 1000 HP
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs.
| Yaskawa America, Inc. - Drives Division | Yaskawa America, Inc. - Drives Division | |
|---|---|---|
| Product Category | AC Motor Drives | Motor Speed Controllers |
| Product Number | GA80U4004ABM | GA80U4004ABM |
| Product Name | GA800 Industrial General Purpose Drive | GA800 Drive IP20/Protected Chassis |
| AC Input | 380 to 480 volts | 480 volts |
| Phase | Three Phase | Three Phase |
| Frequency | 60 Hz | |
| Power | 1492 watts | 1119 watts |
| Peak Current | 4.1 amps |