200-240V, 3-Phase, NEMA1 AC Motor Drive
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs.
200-240V, 3-Phase, NEMA1 AC Motor Drive
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs.
3/4 - 1000 HP
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs.
3/4 - 1000 HP
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs.
| Yaskawa America, Inc. - Drives Division | Yaskawa America, Inc. - Drives Division | |
|---|---|---|
| Product Category | AC Motor Drives | Motor Speed Controllers |
| Product Number | GA80U2018ABM | GA80U2018ABM |
| Product Name | GA800 Industrial General Purpose Drive | GA800 Drive IP20/UL Type 1 |
| AC Input | 200 to 240 volts | 240 volts |
| Phase | Three Phase | Three Phase |
| Frequency | 60 Hz | |
| Power | 3731 watts | 2985 watts |
| Peak Current | 17.5 amps |