1/8 - 25 HP
The V1000 is a world-class compact current vector drive that defines a new world standard. Demands for efficient production and better maintainability are on the rise, spurred by global competition. Yaskawa pays off the promise of being in control with products that make businesses move. The optimum balance of energy input, product output, maintenance risk, and long life is reached with Yaskawa. The V1000 provides a world of power in the palm of your hand!
The V1000 is the flagship drive of the V1000 Family, which also includes the V1000-4X.
STANDARD DRIVE, V1000 AC DRIVE, 200-240V 3-PHASE,240V, 1.2/0.8A, 1/7 HP, 0.1 KW. FREE 2 YEAR RADWELL WARRANTY
| Yaskawa America, Inc. - Drives Division | Radwell International | |
|---|---|---|
| Product Category | Motor Speed Controllers | DC Motor Drives |
| Product Number | CIMR-VU2A0001FAA | 10683603 |
| Product Name | V1000 Variable Speed Microdrive | Drive |
| Axes | 1.0 | |
| Motor / System | Vector Feedback | |
| Power | 93.27 to 187 watts | |
| Product | Current Vector Drive; Variable Speed | |
| PC-Based Bus | RS422; RS485 |