2 - 200 HP
YASKAWA has proven success of manufacturing and supplying drives to the elevator industry: an installed base of over 1,000,000 elevator drives installed and operational. The L1000A Drive Series is a dedicated drive for elevator applications suitable for both modernization projects and new installations.
Yaskawa America, Inc. - Drives Division | |
---|---|
Product Category | AC Motor Drives |
Product Number | CIMR-LU2A0011 |
Product Name | L1000A Commerical Drive |
Setup | Computer; Control Panel; Handheld |
Features | Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure |
Configuration | Panel Mount |
Communication | Ethernet; RS422; USB |
Operating Temperature | -10 to 40 C (14 to 104 F) |