3/4 - 1000 HP
The A1000 is a full featured drive, providing outstanding quality, performance, flexibility, and environmental friendliness through 1000HP. Enjoy network communications, feedback, and expandable I/O to control anything from simple fans and pumps to complex machines. For new installations or retrofits, the A1000 provides a single robust solution, regardless of your application.
STANDARD DRIVE, A1000 AC DRIVE, 480V, 2.1/1.8A, 1 HP. FREE 2 YEAR RADWELL WARRANTY
| Yaskawa America, Inc. - Drives Division | Radwell International | |
|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives |
| Product Number | CIMR-AU4A0002FAA | 21783687 |
| Product Name | A1000 Fullfeatured AC Drive | Drive |
| Product | Controller / Drive; Speed Controller; Inverter | |
| Axes | 1.0 | |
| Setup | Computer; Handheld | |
| Operating Mode | Position | |
| Servo Feedback | Resolver; Incremental Encoder; Absolute Encoder |