350 - 1800 HP
The G5HHP was a high horsepower AC drive. The drive was of modular design with separate rectifier and inverter sections installed in a common enclosure. The sections can be paralleled to increase capacity. The drive was available in constant torque and variable torque ratings. The G5HHP provided 3 modes of control and speed accuracy to suit application requirements; V/Hz (2%), sensorless vector (0.1%), or flux vector control (0.01% with motor-mounted encoder and drive-mounted PG-X2 card required). Programmability, network capability, and flexibility are outstanding.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | BB0800PZ |
| Product Name | G5HHP High Horsepower AC Drive |
| Axes | 1.0 |
| Motor / System | Vector Feedback |
| Power | 522302 to 596917 watts |
| Product | Variable Torque; Variable Speed |
| PC-Based Bus | DeviceNet (optional feature); PROFIBUS (optional feature); RS232; Modbus |