Configured Product for A1000 Drive
The A1000 Configured package provides an A1000 in a NEMA 1 (uL Type 1) or NEMA 12 (uL Type 12) or NEMA 3R (UL Type 3R) enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The A1000 Configured Package has been designed for flexibility in providing the features and options commonly requested.
This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.
Yaskawa America, Inc. - Drives Division | |
---|---|
Product Category | Motor Controllers |
Product Number | A1C2C006 |
Product Name | A1000 Configured AC Drive |
Product | Controller / Drive; Speed Controller; Inverter |
Operating Mode | Position |
Servo Feedback | Resolver; Incremental Encoder; Absolute Encoder |
AC Input | 600 volts |