Yaskawa America, Inc. - Drives Division 480V, 3-Phase, Flange

Description
3 - 600 HP iQpump®605 is your total pumping solution for whatever your system demands, while maintaining the simple pump terminology and programming customers have come to expect. Our integrated pump specific software allows for a wide range of pumping applications from constant pressure, flow, multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps) Pump Specific HOA Operator with Real Time Clock High resolution multi-language display with data logging and time and date stamping for events, along with timer controls for starting, and stopping. Pump Setup Wizard Step-by-step guide to help you easily configure the drive for your pumping system. Selectable and Custom Engineering Units Allows for an easy process system unit configuration of LCD keypad display to match the pump control such as PSI, GPM, and Feet. Loss of Prime / Dry Run Protection Loss of prime protection is a feature to protect the pump and motor from damage that would be caused if the pump were operated without water. If a pump were to lose prime and continue to operate without water moving through the pump, the pump would develop heat, which would eventually damage the pump seal, motor, pipe manifold and related components. Sleep Mode Minimum Flow Protects and shuts down the pump at low speeds or in low flow conditions. Pre-Charge Control (Controlled Pipe Fill) This programmable feature eliminates water hammer and extends system life by gradually filling a pipeline before normal full pressure and flow operation. Pump motor speed can be controlled with a system timer, level or pressure control device to indicate when normal operation may begin. Hard Current Limit As the pump impeller wears over time, it changes the efficiency of the pump. Therefore, in order to maintain a constant pressure or flow the pump speed will increase resulting in greater motor amps. Pump Alternation Whether it’s a duplex or a quadplex system, the pumps will be exercised evenly to ensure that they receive equal run times, thereby increasing the life cycle of the pumps and motors Power Quality Built-in DC reactors provide input harmonics benefit, and protection from input disturbances. Dynamic Noise Control Monitors the load at all times and reduces the output voltage automatically, reducing motor audible noise.
Request a Quote Datasheet
Description
3 - 600 HP iQpump®605 is your total pumping solution for whatever your system demands, while maintaining the simple pump terminology and programming customers have come to expect. Our integrated pump specific software allows for a wide range of pumping applications from constant pressure, flow, multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps) Pump Specific HOA Operator with Real Time Clock High resolution multi-language display with data logging and time and date stamping for events, along with timer controls for starting, and stopping. Pump Setup Wizard Step-by-step guide to help you easily configure the drive for your pumping system. Selectable and Custom Engineering Units Allows for an easy process system unit configuration of LCD keypad display to match the pump control such as PSI, GPM, and Feet. Loss of Prime / Dry Run Protection Loss of prime protection is a feature to protect the pump and motor from damage that would be caused if the pump were operated without water. If a pump were to lose prime and continue to operate without water moving through the pump, the pump would develop heat, which would eventually damage the pump seal, motor, pipe manifold and related components. Sleep Mode Minimum Flow Protects and shuts down the pump at low speeds or in low flow conditions. Pre-Charge Control (Controlled Pipe Fill) This programmable feature eliminates water hammer and extends system life by gradually filling a pipeline before normal full pressure and flow operation. Pump motor speed can be controlled with a system timer, level or pressure control device to indicate when normal operation may begin. Hard Current Limit As the pump impeller wears over time, it changes the efficiency of the pump. Therefore, in order to maintain a constant pressure or flow the pump speed will increase resulting in greater motor amps. Pump Alternation Whether it’s a duplex or a quadplex system, the pumps will be exercised evenly to ensure that they receive equal run times, thereby increasing the life cycle of the pumps and motors Power Quality Built-in DC reactors provide input harmonics benefit, and protection from input disturbances. Dynamic Noise Control Monitors the load at all times and reduces the output voltage automatically, reducing motor audible noise.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
480V, 3-Phase, Flange -  - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
480V, 3-Phase, Flange
480V, 3-Phase, Flange
3 - 600 HP iQpump®605 is your total pumping solution for whatever your system demands, while maintaining the simple pump terminology and programming customers have come to expect. Our integrated pump specific software allows for a wide range of pumping applications from constant pressure, flow, multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag Pumps) Pump Specific HOA Operator with Real Time Clock High resolution multi-language display with data logging and time and date stamping for events, along with timer controls for starting, and stopping. Pump Setup Wizard Step-by-step guide to help you easily configure the drive for your pumping system. Selectable and Custom Engineering Units Allows for an easy process system unit configuration of LCD keypad display to match the pump control such as PSI, GPM, and Feet. Loss of Prime / Dry Run Protection Loss of prime protection is a feature to protect the pump and motor from damage that would be caused if the pump were operated without water. If a pump were to lose prime and continue to operate without water moving through the pump, the pump would develop heat, which would eventually damage the pump seal, motor, pipe manifold and related components. Sleep Mode Minimum Flow Protects and shuts down the pump at low speeds or in low flow conditions. Pre-Charge Control (Controlled Pipe Fill) This programmable feature eliminates water hammer and extends system life by gradually filling a pipeline before normal full pressure and flow operation. Pump motor speed can be controlled with a system timer, level or pressure control device to indicate when normal operation may begin. Hard Current Limit As the pump impeller wears over time, it changes the efficiency of the pump. Therefore, in order to maintain a constant pressure or flow the pump speed will increase resulting in greater motor amps. Pump Alternation Whether it’s a duplex or a quadplex system, the pumps will be exercised evenly to ensure that they receive equal run times, thereby increasing the life cycle of the pumps and motors Power Quality Built-in DC reactors provide input harmonics benefit, and protection from input disturbances. Dynamic Noise Control Monitors the load at all times and reduces the output voltage automatically, reducing motor audible noise.

3 - 600 HP

iQpump®605 is your total pumping solution for whatever your system demands, while maintaining the simple pump terminology and programming customers have come to expect.

Our integrated pump specific software allows for a wide range of pumping applications from constant pressure, flow, multiple pump booster systems to wet well lift stations and many others.


iQpump605 - Overview


Three (3) Pump Control Modes

  • Simplex Control
  • Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps)
  • Drive to Drive Multiplexing (Up to 8 Lag Pumps)

Pump Specific HOA Operator with Real Time Clock

  • High resolution multi-language display with data logging and time and date stamping for events, along with timer controls for starting, and stopping.

Pump Setup Wizard

  • Step-by-step guide to help you easily configure the drive for your pumping system.

Selectable and Custom Engineering Units

  • Allows for an easy process system unit configuration of LCD keypad display to match the pump control such as PSI, GPM, and Feet.

Loss of Prime / Dry Run Protection

  • Loss of prime protection is a feature to protect the pump and motor from damage that would be caused if the pump were operated without water. If a pump were to lose prime and continue to operate without water moving through the pump, the pump would develop heat, which would eventually damage the pump seal, motor, pipe manifold and related components.

Sleep Mode Minimum Flow

  • Protects and shuts down the pump at low speeds or in low flow conditions.

Pre-Charge Control (Controlled Pipe Fill)

  • This programmable feature eliminates water hammer and extends system life by gradually filling a pipeline before normal full pressure and flow operation. Pump motor speed can be controlled with a system timer, level or pressure control device to indicate when normal operation may begin.

Hard Current Limit

  • As the pump impeller wears over time, it changes the efficiency of the pump. Therefore, in order to maintain a constant pressure or flow the pump speed will increase resulting in greater motor amps.

Pump Alternation

  • Whether it’s a duplex or a quadplex system, the pumps will be exercised evenly to ensure that they receive equal run times, thereby increasing the life cycle of the pumps and motors

Power Quality

  • Built-in DC reactors provide input harmonics benefit, and protection from input disturbances.

Dynamic Noise Control

  • Monitors the load at all times and reduces the output voltage automatically, reducing motor audible noise.
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Name 480V, 3-Phase, Flange
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

MV1000 Medium Voltage Drive - CIMR-MV2UD6DA115ABA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 4160 volts
View Details
L1000A Commerical Drive - CIMR-LU2A0025 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel; Handheld
Features Self Diagnostics (optional feature); Other (optional feature); NEMA 1 Enclosure
Configuration Panel Mount
View Details
240V, 3-Phase, Flange -  - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Synchronous; Induction
Permanent Magnet
Synchronous Reluctance
Setup Computer; Control Panel; Other; LCD keypad and Status Ring, Bluetooth® is optional
Communication DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps
Optional: EtherNet/IP™, DeviceNet, Modbus® TCP/IP, PROFINET, PROFIBUS-DP
View Details
MV1000 Medium Voltage Drive - CIMR-MV2UCA100ABA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 3300 volts
View Details