The 031-1BB90 is an analog input module with two 16-bit channels for thermocouple signals, measuring voltage from -80 mV to +80 mV, supported by MotionWorks IEC v3 via an E/IP interface module. It is designed for high-precision temperature sensing in automation systems and shares the SLIO module form factor and mounting style with other SLIO modules, allowing integration into systems with up to 64 peripheral modules. The module requires no additional configuration parameters beyond those handled by the MotionWorks IEC v3 hardware toolkit.
Features
Easy Web Insterface
High Speed Backpland Bus
MotionWorks IEC Hardware Configurator
Interchangeable Modules
Modules supported by MotionWorks IEC VIPA SLIO Hardware Configurator:
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 031-1BB90 |
| Product Name | VIPA SLIO Module, Analog Input |
| Data Acquisition | Input Module |
| Form Factor | Modular Bay or Slot System |
| Host Connection | Ethernet |
| Application | General Lab & Industrial |
| Network Options | Ethernet; Modbus TCP Fieldbus |