3/4 - 1000 HP
The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your favorite mobile device. Whether you need simple control, advanced network communications, or functional safety, look no further than GA800 for all your variable speed needs.
| Yaskawa America, Inc. - Drives Division | ||
|---|---|---|
| Product Category | Motor Speed Controllers | |
| Product Number | GA80U2082ABM3 | |
| Product Name | GA800 General Purpose AC Drive (VFD), 240V 3-Phase, 30 HP ND / 25 HP HD, IP20/UL Type 1 | |
| Motor / System | Induction; | Induction Surface Permanent Magnet Interior Permanent Magnet Synchronous Reluctance |
| Power | 18654 watts | |
| PC-Based Bus | DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; | Standard: Modbus RTU, RS-485, 115 kbps Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP |
| Setup | Computer | |
| Operating Mode | Other; | Open and Closed Loop Current Vector; Open and Closed Loop V/f |