The CIMR-VU4A0001GAA is a 380-480V three-phase, 0.5 HP NEMA Type 4X/IP66 enclosed current vector microdrive from the V1000-4X series, designed for washdown and dust-tight environments in food and beverage, packaging, and refrigeration applications. It features an epoxy-coated enclosure for chemical resistance, 200% starting torque at 0.5 Hz, a 2 ms scan cycle with dual CPU, standard braking transistor, Modbus communication, and a 28-year MTBF. It supports induction and permanent magnet synchronous motors, overrun functionality, and pre-maintenance alerts for cooling fan, capacitors, and transistors. All models in the series meet CE, UL, cUL, and RoHS standards with a 30kA RMS symmetrical short-circuit current rating. The enclosure dimensions for this rating are 6.38 in. H x 8.74 in. W x 7.28 in. D.
1/8 - 25 HP
The V1000-4X is a version of the standard V1000 in an integral enclosure that meets NEMA type 4X/12 indoor use requirements, UL type 4X/12 standards, and the IP66 rating of IEC 529. This enclosure provides the protection required in tough washdown or dust-tight environments, common in Food and Beverage Processing, Packaging, Metal Machining, Woodworking, Pumping, Refrigeration, and Printing. The enclosure is coated to protect against the harmful effects of sanitizing chemicals commonly used in food industries.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | CIMR-VU4A0001GAA |
| Product Name | V1000-4X Microdrive (VFD), 480V 3-Phase, 0.5 HP, NEMA 4X |
| Axes | 1.0 |
| Motor / System | Vector Feedback |
| Power | 373 watts |
| Product | Current Vector Drive; Variable Speed |
| PC-Based Bus | RS422; RS485 |