3/4 - 1000 HP
The P1000 drive provides simple, reliable, cost-effective control for variable-torque loads through 1000 HP. Specific application features, energy savings, and network connectivity make the P1000 a great choice for industrial fans and pumps.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | CIMR-PU5A0017FAA |
| Product Name | P1000 Industrial Fan and Pump AC Drive (VFD), 600V 3-Phase, 15 HP, NEMA 1 |
| Setup | Control Panel |
| Operating Temperature | -10 to 40 C (14 to 104 F) |
| AC Input | 500 to 600 volts |