Yaskawa America, Inc. - Drives Division MV1000 Medium Voltage AC Drive (VFD), 4.16 kV 3-Phase, 5000 HP CIMR-MV2UD6DA625ABA

Description
200 - 5000 HP The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the application of MV drives all but disappear. The MV1000 is a compact, all-in-one package including (optional) input switchgear, ideal for new or retrofit installations.
Request a Quote Datasheet
Description
200 - 5000 HP The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the application of MV drives all but disappear. The MV1000 is a compact, all-in-one package including (optional) input switchgear, ideal for new or retrofit installations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MV1000 Medium Voltage AC Drive (VFD), 4.16 kV 3-Phase, 5000 HP - CIMR-MV2UD6DA625ABA - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
MV1000 Medium Voltage AC Drive (VFD), 4.16 kV 3-Phase, 5000 HP
CIMR-MV2UD6DA625ABA
MV1000 Medium Voltage AC Drive (VFD), 4.16 kV 3-Phase, 5000 HP CIMR-MV2UD6DA625ABA
200 - 5000 HP The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the application of MV drives all but disappear. The MV1000 is a compact, all-in-one package including (optional) input switchgear, ideal for new or retrofit installations.

200 - 5000 HP
The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the application of MV drives all but disappear.
The MV1000 is a compact, all-in-one package including (optional) input switchgear, ideal for new or retrofit installations.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number CIMR-MV2UD6DA625ABA
Product Name MV1000 Medium Voltage AC Drive (VFD), 4.16 kV 3-Phase, 5000 HP
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 4160 volts
Unlock Full Specs
to access all available technical data

Similar Products

V1000-4X Microdrive (VFD), 480V 3-Phase, 25 HP, NEMA 4X - CIMR-VU4A0038GAA - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter
Axes 1.0
Motor / System Vector Feedback
View Details
MV1000 Medium Voltage AC Drive (VFD), 4.16 kV 3-Phase, 4000 HP - CIMR-MV2UD6DA505ABA - Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 4160 volts
View Details
iQpump Micro Pump Drive (VFD), 480V 3-Phase, 3 HP, 5.4 A, NEMA 1 - CIMR-PW4V0005FAA - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel
Configuration Panel Mount
AC Input 480 volts
View Details
U1000 Industrial Matrix Low-Harmonic AC Drive (VFD), 480V 3-Phase, 75-100 HP - CIMR-UU4A0124AUA - Yaskawa America, Inc. - Drives Division
Specs
Product Regenerative
Axes 1.0
Motor / System Induction; Surface Permanent Magnet, Interior Permanent Magnet
View Details