200 - 5000 HP
The MV1000 is a Medium Voltage (MV) AC drive that takes a generational leap in ease of application and installation. With Yaskawa's Smart Harmonics™ Technology input isolation transformer and 9 level output (17 level line-to-line), the biggest traditional issues with the application of MV drives all but disappear.
The MV1000 is a compact, all-in-one package including (optional) input switchgear, ideal for new or retrofit installations.
| Yaskawa America, Inc. - Drives Division | |
|---|---|
| Product Category | AC Motor Drives |
| Product Number | CIMR-MV2UD6DA575ABA |
| Product Name | MV1000 Medium Voltage AC Drive (VFD), 4.16 kV 3-Phase, 4500 HP |
| Communication | DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP |
| Operating Temperature | -5 to 40 C (23 to 104 F) |
| AC Input | 4160 volts |